Texas Instruments MSP430F5500 Mixed Signal Microcontroller MSP430F5500IRGZR

Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5500 Mixed Signal Microcontroller - MSP430F5500IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5500 Mixed Signal Microcontroller
MSP430F5500IRGZR
MSP430F5500 Mixed Signal Microcontroller MSP430F5500IRGZR
Mixed Signal Microcontroller 48-VQFN -40 to 85

Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5500IRGZR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC48

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PQCC48

Supplier's Site Datasheet
Singapore, Singapore
16-bit 8KB 6KB VQFN Embedded Microcontroller MCU
685-MSP430F5500IRGZR
16-bit 8KB 6KB VQFN Embedded Microcontroller MCU 685-MSP430F5500IRGZR
16-bit RISC MCU, 8KB Flash, 6KB RAM, 48-Pin VQFN EP Product overview: MSP430F5500IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 6KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5500IRGZR can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 8KB Flash, 6KB RAM, 48-Pin VQFN EP Product overview: MSP430F5500IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 8KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 8KB, 6KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5500IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-27553-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27553-2-ND
Microcontrollers 296-27553-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-27553-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27553-6-ND
Microcontrollers 296-27553-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-27553-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-27553-1-ND
Microcontrollers 296-27553-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZR - 1227481-MSP430F5500IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZR
1227481-MSP430F5500IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5500IRGZR 1227481-MSP430F5500IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1227481-MSP430F5500I RGZR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5500 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MB96F315RWB PMC-GSE2; DSPIC33EP16GS505-E/P T; DSPIC33EP16GS505-I/P T; Introduction Date: November 15, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227481-MSP430F5500IRGZR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5500
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MB96F315RWB PMC-GSE2; DSPIC33EP16GS505-E/PT; DSPIC33EP16GS505-I/PT;
Introduction Date: November 15, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5500IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5500IRGZR
Embedded - Microcontrollers MSP430F5500IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5500IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5500IRGZR
Microcontrollers MSP430F5500IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5500IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5500IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5500IRGZR
IC MCU 16BIT 8KB FLASH 48VQFN

IC MCU 16BIT 8KB FLASH 48VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5500IRGZR
16-bit Microcontrollers - MCU MSP430F5500IRGZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5500IRGZR MSP430F5500IRGZR 685-MSP430F5500IRGZR 296-27553-2-ND 1227481-MSP430F5500IRGZR MSP430F5500IRGZR MSP430F5500IRGZR MSP430F5500IRGZR MSP430F5500IRGZR
Product Name MSP430F5500 Mixed Signal Microcontroller 16-bit 8KB 6KB VQFN Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5500IRGZR Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 6 KB 6 KB 6 KB 8 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details