Texas Instruments MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438AIPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5438AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5438AIPZR
MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5438AIPZR
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZR - 087608-MSP430F5438AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZR
087608-MSP430F5438AIPZR
Embedded - Embedded - Microcontrollers - MSP430F5438AIPZR 087608-MSP430F5438AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 087608-MSP430F5438AI PZR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 87 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5438 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): PIC24HJ256GP610A-H/P F; PIC24HJ128GP210A-H/P F; PIC24HJ128GP310A-I/P F; MB96F348YWBPMC-GSE2; MB96345RWAPMC-GSE2; MB96F346AWBPMC-GSE2; Introduction Date: June 10, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 087608-MSP430F5438AIPZR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 87
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5438
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): PIC24HJ256GP610A-H/PF; PIC24HJ128GP210A-H/PF; PIC24HJ128GP310A-I/PF; MB96F348YWBPMC-GSE2; MB96345RWAPMC-GSE2; MB96F346AWBPMC-GSE2;
Introduction Date: June 10, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
16-bit 18MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5438AIPZR
16-bit 18MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5438AIPZR
18MHz 16-Bit MCU, 256KB Flash, 16KB SRAM, 12-bit ADC, DMA, 100-LQFP Product overview: MSP430F5438AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AIPZR can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 256KB Flash, 16KB SRAM, 12-bit ADC, DMA, 100-LQFP Product overview: MSP430F5438AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 256KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5438AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37147-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37147-1-ND
Microcontrollers 296-37147-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-37147-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37147-2-ND
Microcontrollers 296-37147-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-37147-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37147-6-ND
Microcontrollers 296-37147-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5438AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5438AIPZR
Embedded - Microcontrollers MSP430F5438AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5438AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5438AIPZR
Microcontrollers MSP430F5438AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - MSP430F5438AIPZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
MSP430F5438AIPZR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) MSP430F5438AIPZR
256KB 1.8V~3.6V MSP430 16KB 25MHz FLASH 87 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.8V~3.6V MSP430 16KB 25MHz FLASH 87 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - MSP430F5438AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5438AIPZR
Microcontrollers MSP430F5438AIPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments - 29AH6705 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments
29AH6705
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments 29AH6705
MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5438AIPZR
16-bit Microcontrollers - MCU MSP430F5438AIPZR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5438AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5438AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5438AIPZR
IC MCU 16BIT 256KB FLASH 100LQFP

IC MCU 16BIT 256KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5438AIPZR 087608-MSP430F5438AIPZR 685-MSP430F5438AIPZR 296-37147-1-ND MSP430F5438AIPZR MSP430F5438AIPZR MSP430F5438AIPZR MSP430F5438AIPZR 29AH6705 MSP430F5438AIPZR MSP430F5438AIPZR
Product Name MSP430F5438A 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Embedded - Embedded - Microcontrollers - MSP430F5438AIPZR 16-bit 18MHz 256KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 25 MHz 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA Watchdog Timer; DMA; Low Voltage Detector
Bits 16 Bit Other; A/D 16x12b Other; 12bit
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers