Texas Instruments MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5437IPN

Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5437IPN - Texas Instruments
Dallas, TX, United States
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5437IPN
MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5437IPN
16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-23451-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23451-5-ND
Microcontrollers 296-23451-5-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
18MHz 256KB 16KB Embedded Microcontroller MCU - 685-MSP430F5437IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18MHz 256KB 16KB Embedded Microcontroller MCU
685-MSP430F5437IPN
18MHz 256KB 16KB Embedded Microcontroller MCU 685-MSP430F5437IPN
18MHz 16b MCU, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5437IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5437IPN can be used for catalog matching and distributor lookup.

18MHz 16b MCU, 256KB Flash, 16KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5437IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MHz, 256KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 18MHz, 256KB, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5437IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5437IPN - 1227476-MSP430F5437IPN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5437IPN
1227476-MSP430F5437IPN
Embedded - Embedded - Microcontrollers - MSP430F5437IPN 1227476-MSP430F5437IPN
Manufacturer: Texas Instruments Win Source Part Number: 1227476-MSP430F5437I PN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 1227476-MSP430F5437IPN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics, Metering, Clock & Timing

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5437IPN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5437IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5437IPN
IC MCU 16BIT 256KB FLASH 80LQFP

IC MCU 16BIT 256KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F5437IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5437IPN
Microcontrollers MSP430F5437IPN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 18MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5437IPN
16-bit Microcontrollers - MCU MSP430F5437IPN
16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16Bit Ultra-Low-Pwr Microcontroller

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5437IPN 296-23451-5-ND 685-MSP430F5437IPN 1227476-MSP430F5437IPN MSP430F5437IPN MSP430F5437IPN MSP430F5437IPN
Product Name MSP430F5437 16-Bit Ultra-Low-Power Microcontroller, 256KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi Microcontrollers 18MHz 256KB 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5437IPN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
ROM Type Flash Flash Flash; FLASH
Clock Speed 18 MHz 18 MHz 18 MHz
Bits Other; A/D 16x12b
RAM 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products