16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
18MHz 16-bit MCU, 192KB Flash, 16KB SRAM, 100-LQFP, Industrial Product overview: MSP430F5436AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5436AIPZR
Manufacturer: Texas Instruments
Win Source Part Number: 789577-MSP430F5436AI
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5436
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: June 15, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC MCU 16BIT 192KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller
IC MCU 16BIT 192KB FLASH 100LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 192KB FLASH 100LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5436AIPZR | 685-MSP430F5436AIPZR | 789577-MSP430F5436AIPZR | 296-MSP430F5436AIPZRCT-ND | MSP430F5436AIPZR | MSP430F5436AIPZR | MSP430F5436AIPZR | MSP430F5436AIPZR |
| Product Name | MSP430F5436A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi | Industrial 16-bit 18MHz 192KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5436AIPZR | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 25 MHz | 18 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 16x12b | ||||||
| RAM | 16 KB | 192 KB | 16 KB | 16 KB | 16 KB | 16 KB |