Texas Instruments MSP430F5435A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5435AIPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5435A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5435AIPNR - Texas Instruments
Dallas, TX, United States
MSP430F5435A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5435AIPNR
MSP430F5435A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5435AIPNR
16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 18MHz 192KB Embedded Microcontroller MCU
685-MSP430F5435AIPNR
Industrial 16-bit 18MHz 192KB Embedded Microcontroller MCU 685-MSP430F5435AIPNR
18MHz 16-Bit MCU, 192KB Flash, 16KB SRAM, 80-LQFP, Industrial Product overview: MSP430F5435AIPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5435AIPNR can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 192KB Flash, 16KB SRAM, 80-LQFP, Industrial Product overview: MSP430F5435AIPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 192KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 192KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5435AIPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-36670-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36670-1-ND
Microcontrollers 296-36670-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-36670-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36670-2-ND
Microcontrollers 296-36670-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-36670-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-36670-6-ND
Microcontrollers 296-36670-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5435AIPNR - 715481-MSP430F5435AIPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5435AIPNR
715481-MSP430F5435AIPNR
Embedded - Embedded - Microcontrollers - MSP430F5435AIPNR 715481-MSP430F5435AIPNR
Manufacturer: Texas Instruments Win Source Part Number: 715481-MSP430F5435AI PNR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: MSP430F5435A Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 67 Date RAM Size: 16K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 715481-MSP430F5435AIPNR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: MSP430F5435A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 67
Date RAM Size: 16K x 8

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5435AIPNR
16-bit Microcontrollers - MCU MSP430F5435AIPNR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5435AIPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5435AIPNR
Embedded - Microcontrollers MSP430F5435AIPNR
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5435AIPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5435AIPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5435AIPNR
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Supplier's Site
Microcontrollers - MSP430F5435AIPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5435AIPNR
Microcontrollers MSP430F5435AIPNR
IC MCU 16BIT 192KB FLASH 80LQFP

IC MCU 16BIT 192KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5435AIPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5435AIPNR
Microcontrollers MSP430F5435AIPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 192KB (192K x 8) FLASH 80-LQFP (12x12)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5435AIPNR 685-MSP430F5435AIPNR 296-36670-1-ND 715481-MSP430F5435AIPNR MSP430F5435AIPNR MSP430F5435AIPNR MSP430F5435AIPNR MSP430F5435AIPNR MSP430F5435AIPNR
Product Name MSP430F5435A 16-Bit Ultra-Low-Power Microcontroller, 192KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi Industrial 16-bit 18MHz 192KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5435AIPNR 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 16 KB 192 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details