Texas Instruments MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIPZR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5419AIPZR is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 16 KB of RAM, a 12-bit ADC with 16 channels, four universal serial communication interfaces, and a 32-bit hardware multiplier. It is packaged in a 100-pin LQFP measuring 14 mm × 14 mm and operates over a temperature range of -40°C to 85°C. The device supports supply voltages from 1.8 V to 3.6 V and features low-power modes including LPM3 at 1.7 µA at 2.2 V and LPM4.5 at 0.1 µA at 3.0 V. Wake-up from standby mode occurs in 3.5 µs (typical).

Datasheet Summary
Powered by GS/AI

The MSP430F5419AIPZR is a 16-bit ultra-low-power microcontroller with 128 KB of flash memory, 16 KB of RAM, a 12-bit ADC with 16 channels, four universal serial communication interfaces, and a 32-bit hardware multiplier. It is packaged in a 100-pin LQFP measuring 14 mm × 14 mm and operates over a temperature range of -40°C to 85°C. The device supports supply voltages from 1.8 V to 3.6 V and features low-power modes including LPM3 at 1.7 µA at 2.2 V and LPM4.5 at 0.1 µA at 3.0 V. Wake-up from standby mode occurs in 3.5 µs (typical).

Suppliers

Company
Product
Description
Supplier Links
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi - MSP430F5419AIPZR - Texas Instruments
Dallas, TX, United States
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi
MSP430F5419AIPZR
MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi MSP430F5419AIPZR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5419AIPZR - 732914-MSP430F5419AIPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5419AIPZR
732914-MSP430F5419AIPZR
Embedded - Embedded - Microcontrollers - MSP430F5419AIPZR 732914-MSP430F5419AIPZR
Manufacturer: Texas Instruments Win Source Part Number: 732914-MSP430F5419AI PZR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Supply Voltage: 1.8V ~ 3.6V Family Name: MSP430F5419A Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Alternative Parts (Cross-Reference): MB96346YWA PMC-GSE2; MB96F348TWC PMC-GSE2; MB96346YSA PMC-GSE2; Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 87 Date RAM Size: 16K x 8

Manufacturer: Texas Instruments
Win Source Part Number: 732914-MSP430F5419AIPZR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Supply Voltage: 1.8V ~ 3.6V
Family Name: MSP430F5419A
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP
Alternative Parts (Cross-Reference): MB96346YWA PMC-GSE2; MB96F348TWC PMC-GSE2; MB96346YSA PMC-GSE2;
Introduction Date: June 15, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 87
Date RAM Size: 16K x 8

Buy Now Datasheet
Microcontrollers - 296-38567-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38567-1-ND
Microcontrollers 296-38567-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-38567-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38567-2-ND
Microcontrollers 296-38567-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-38567-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-38567-6-ND
Microcontrollers 296-38567-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU
685-MSP430F5419AIPZR
Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU 685-MSP430F5419AIPZR
18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 100-LQFP, Industrial Product overview: MSP430F5419AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIPZR can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 100-LQFP, Industrial Product overview: MSP430F5419AIPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 18MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5419AIPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5419AIPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5419AIPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5419AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5419AIPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5419AIPZR
Embedded - Microcontrollers MSP430F5419AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5419AIPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5419AIPZR
Microcontrollers MSP430F5419AIPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments - 28AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments
28AH4220
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments 28AH4220
MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-100; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU RoHS Compliant: Yes

Supplier's Site
Microcontrollers - MSP430F5419AIPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5419AIPZR
Microcontrollers MSP430F5419AIPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5419AIPZR 732914-MSP430F5419AIPZR 296-38567-1-ND 685-MSP430F5419AIPZR MSP430F5419AIPZR MSP430F5419AIPZR MSP430F5419AIPZR 28AH4220 MSP430F5419AIPZR
Product Name MSP430F5419A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 4 USCIs, 32-bit HW Multi Embedded - Embedded - Microcontrollers - MSP430F5419AIPZR Microcontrollers Industrial 16-bit 18MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Lqfp-100; Product Range Texas Instruments Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers