Texas Instruments MSP430F5418A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5418AIPNR

Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5418A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi - MSP430F5418AIPNR - Texas Instruments
Dallas, TX, United States
MSP430F5418A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi
MSP430F5418AIPNR
MSP430F5418A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi MSP430F5418AIPNR
16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 80-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU
685-MSP430F5418AIPNR
16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU 685-MSP430F5418AIPNR
18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 12-bit ADC, DMA, 80-LQFP Product overview: MSP430F5418AIPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5418AIPNR can be used for catalog matching and distributor lookup.

18MHz 16-Bit MCU, 128KB Flash, 16KB RAM, 12-bit ADC, DMA, 80-LQFP Product overview: MSP430F5418AIPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 18MHz, 128KB, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 18MHz, 128KB, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5418AIPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-37146-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37146-2-ND
Microcontrollers 296-37146-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-37146-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37146-6-ND
Microcontrollers 296-37146-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Microcontrollers - 296-37146-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37146-1-ND
Microcontrollers 296-37146-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5418AIPNR - 024495-MSP430F5418AIPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5418AIPNR
024495-MSP430F5418AIPNR
Embedded - Embedded - Microcontrollers - MSP430F5418AIPNR 024495-MSP430F5418AIPNR
Manufacturer: Texas Instruments Win Source Part Number: 024495-MSP430F5418AI PNR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 67 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: MSP430F5418A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): DSPIC33FJ64MC508A-E/ PT; DSPIC30F5016-30I/PT; DSPIC33FJ64GS608-50I /PT; Introduction Date: June 29, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 024495-MSP430F5418AIPNR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 67
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: MSP430F5418A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): DSPIC33FJ64MC508A-E/PT; DSPIC30F5016-30I/PT; DSPIC33FJ64GS608-50I/PT;
Introduction Date: June 29, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F5418AIPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5418AIPNR
Microcontrollers MSP430F5418AIPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5418AIPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5418AIPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5418AIPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments - 28AH4218 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments
28AH4218
Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments 28AH4218
MCU, 16BIT, MSP430, 25MHZ, LQFP-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, LQFP-80; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:80Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F5418AIPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5418AIPNR
Embedded - Microcontrollers MSP430F5418AIPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5418AIPNR
16-bit Microcontrollers - MCU MSP430F5418AIPNR
16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

16-bit Microcontrollers - MCU 16B Ultra-Low-Pwr Microcontroller

Buy Now Datasheet
Microcontrollers - MSP430F5418AIPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5418AIPNR
Microcontrollers MSP430F5418AIPNR
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5418AIPNR 685-MSP430F5418AIPNR 296-37146-2-ND 024495-MSP430F5418AIPNR MSP430F5418AIPNR MSP430F5418AIPNR 28AH4218 MSP430F5418AIPNR MSP430F5418AIPNR MSP430F5418AIPNR
Product Name MSP430F5418A 16-Bit Ultra-Low-Power Microcontroller, 128KB Flash, 16KB RAM, 12 Bit ADC, 2 USCIs, 32-bit HW Multi 16-bit 18MHz 128KB 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5418AIPNR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Lqfp-80; Product Range Texas Instruments Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit; 32 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 18 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 128KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F128RHAT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, USART, UART, 2-Wire
View Details
2 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details