Texas Instruments MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IPZR

Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5359IPZR is a 16-bit RISC microcontroller in a 100-pin LQFP package measuring 14 mm × 14 mm, designed for ultra-low-power applications. It features a 12-bit ADC, three USCIs supporting UART, SPI, and I2C, a hardware multiplier, 6-channel DMA, an RTC with backup, a voltage comparator, and a 3.3-V integrated LDO. Operating from 1.8 V to 3.6 V, it consumes 295 µA/MHz in active mode and 0.45 µA in shutdown mode (LPM4.5) at 3.0 V. It supports wake-up from standby in 3 µs and includes an LCD driver for up to 160 segments. The device operates from -40 °C to 85 °C and meets RoHS standards with NIPDAU lead finish and Level-3 MSL rating.

Datasheet Summary
Powered by GS/AI

The MSP430F5359IPZR is a 16-bit RISC microcontroller in a 100-pin LQFP package measuring 14 mm × 14 mm, designed for ultra-low-power applications. It features a 12-bit ADC, three USCIs supporting UART, SPI, and I2C, a hardware multiplier, 6-channel DMA, an RTC with backup, a voltage comparator, and a 3.3-V integrated LDO. Operating from 1.8 V to 3.6 V, it consumes 295 µA/MHz in active mode and 0.45 µA in shutdown mode (LPM4.5) at 3.0 V. It supports wake-up from standby in 3 µs and includes an LCD driver for up to 160 segments. The device operates from -40 °C to 85 °C and meets RoHS standards with NIPDAU lead finish and Level-3 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5359 MSP430F53x Mixed Signal Microcontroller - MSP430F5359IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5359 MSP430F53x Mixed Signal Microcontroller
MSP430F5359IPZR
MSP430F5359 MSP430F53x Mixed Signal Microcontroller MSP430F5359IPZR
MSP430F53x Mixed Signal Microcontroller 100-LQFP

MSP430F53x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 20MHz 512KB Embedded Microcontroller MCU
685-MSP430F5359IPZR
Industrial 16-bit 20MHz 512KB Embedded Microcontroller MCU 685-MSP430F5359IPZR
16-Bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 100-LQFP, Industrial Product overview: MSP430F5359IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 512KB, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IPZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 512KB Flash, 66KB SRAM, 100-LQFP, Industrial Product overview: MSP430F5359IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 512KB, 66KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 512KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5359IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-43649-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43649-2-ND
Microcontrollers 296-43649-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43649-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43649-6-ND
Microcontrollers 296-43649-6-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-43649-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43649-1-ND
Microcontrollers 296-43649-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5359IPZR - 789576-MSP430F5359IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5359IPZR
789576-MSP430F5359IPZR
Embedded - Embedded - Microcontrollers - MSP430F5359IPZR 789576-MSP430F5359IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789576-MSP430F5359IP ZR Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 66K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5359 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F347YSB PMC-GSE2; MAXQ2000-QAX+; MAXQ613J-UEI+; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789576-MSP430F5359IPZR
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 66K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5359
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MB96346RSA PMC-GSE2; MB96F347YSB PMC-GSE2; MAXQ2000-QAX+; MAXQ613J-UEI+;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5359IPZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5359IPZR
Microcontrollers MSP430F5359IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5359IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5359IPZR
Embedded - Microcontrollers MSP430F5359IPZR
IC MCU 16BIT 512KB FLASH 100LQFP

IC MCU 16BIT 512KB FLASH 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5359IPZR
16-bit Microcontrollers - MCU MSP430F5359IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5359IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5359IPZR
Microcontrollers MSP430F5359IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5359IPZR 685-MSP430F5359IPZR 296-43649-2-ND 789576-MSP430F5359IPZR MSP430F5359IPZR MSP430F5359IPZR MSP430F5359IPZR MSP430F5359IPZR
Product Name MSP430F5359 MSP430F53x Mixed Signal Microcontroller Industrial 16-bit 20MHz 512KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5359IPZR Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 66 KB 66 KB 512 KB 66 KB 66 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers