Texas Instruments MSP430F5358 MSP430F53x Mixed Signal Microcontroller MSP430F5358IZQWT

Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5358 MSP430F53x Mixed Signal Microcontroller - MSP430F5358IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5358 MSP430F53x Mixed Signal Microcontroller
MSP430F5358IZQWT
MSP430F5358 MSP430F53x Mixed Signal Microcontroller MSP430F5358IZQWT
MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F53x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
Microcontrollers - MSP430F5358IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5358IZQWT-ND
Microcontrollers MSP430F5358IZQWT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
16-bit 20MHz 384KB 34KB Embedded Microcontroller MCU - 685-MSP430F5358IZQWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 384KB 34KB Embedded Microcontroller MCU
685-MSP430F5358IZQWT
16-bit 20MHz 384KB 34KB Embedded Microcontroller MCU 685-MSP430F5358IZQWT
16-Bit MCU, 20MHz, 384KB Flash, 34KB RAM, 113-BGA Product overview: MSP430F5358IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 384KB, 34KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 384KB, 34KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5358IZQWT can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 384KB Flash, 34KB RAM, 113-BGA Product overview: MSP430F5358IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 384KB, 34KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 384KB, 34KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5358IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5358IZQWT - 789575-MSP430F5358IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5358IZQWT
789575-MSP430F5358IZQWT
Embedded - Embedded - Microcontrollers - MSP430F5358IZQWT 789575-MSP430F5358IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 789575-MSP430F5358IZ QWT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 113-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 34K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5358 Categories: Integrated Circuits (ICs) Manufacturer Package: 113-BGA Microstar Junior (7x7) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789575-MSP430F5358IZQWT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 34K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5358
Categories: Integrated Circuits (ICs)
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5358IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5358IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5358IZQWT
IC MCU 16BIT 384KB FLASH 113BGA

IC MCU 16BIT 384KB FLASH 113BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5358IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5358IZQWT
Embedded - Microcontrollers MSP430F5358IZQWT
IC MCU 16BIT 384KB FLASH 113BGA

IC MCU 16BIT 384KB FLASH 113BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5358IZQWT
16-bit Microcontrollers - MCU MSP430F5358IZQWT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5358IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5358IZQWT
Microcontrollers MSP430F5358IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5358IZQWT MSP430F5358IZQWT-ND 685-MSP430F5358IZQWT 789575-MSP430F5358IZQWT MSP430F5358IZQWT MSP430F5358IZQWT MSP430F5358IZQWT MSP430F5358IZQWT
Product Name MSP430F5358 MSP430F53x Mixed Signal Microcontroller Microcontrollers 16-bit 20MHz 384KB 34KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5358IZQWT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 34 KB 34 KB 384 KB 34 KB 34 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details