Texas Instruments MSP430F5358 MSP430F53x Mixed Signal Microcontroller MSP430F5358IPZ

Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet
Description
MSP430F53x Mixed Signal Microcontroller 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5358 MSP430F53x Mixed Signal Microcontroller - MSP430F5358IPZ - Texas Instruments
Dallas, TX, United States
MSP430F5358 MSP430F53x Mixed Signal Microcontroller
MSP430F5358IPZ
MSP430F5358 MSP430F53x Mixed Signal Microcontroller MSP430F5358IPZ
MSP430F53x Mixed Signal Microcontroller 100-LQFP

MSP430F53x Mixed Signal Microcontroller 100-LQFP

Buy Now Datasheet
Microcontrollers - 296-41520-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41520-ND
Microcontrollers 296-41520-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 20MHz 384KB Embedded Microcontroller MCU
685-MSP430F5358IPZ
Industrial 16-bit 20MHz 384KB Embedded Microcontroller MCU 685-MSP430F5358IPZ
16-Bit MCU, 20MHz, 384KB Flash, 34KB RAM, 100-LQFP, Industrial Product overview: MSP430F5358IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 384KB, 34KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5358IPZ can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 384KB Flash, 34KB RAM, 100-LQFP, Industrial Product overview: MSP430F5358IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 20MHz, 384KB, 34KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 20MHz, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5358IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5358IPZ - 789574-MSP430F5358IPZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5358IPZ
789574-MSP430F5358IPZ
Embedded - Embedded - Microcontrollers - MSP430F5358IPZ 789574-MSP430F5358IPZ
Manufacturer: Texas Instruments Win Source Part Number: 789574-MSP430F5358IP Z Series: MSP430F5xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 34K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5358 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ622X-UEI+; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789574-MSP430F5358IPZ
Series: MSP430F5xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 34K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5358
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ622X-UEI+;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5358IPZ
16-bit Microcontrollers - MCU MSP430F5358IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5358IPZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5358IPZ
Embedded - Microcontrollers MSP430F5358IPZ
IC MCU 16BIT 384KB FLASH 100LQFP

IC MCU 16BIT 384KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5358IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5358IPZ
Microcontrollers MSP430F5358IPZ
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 384KB (384K x 8) FLASH 100-LQFP (14x14)

Buy Now
16-bit Microcontrollers - MCU Mixed Signal MCU - 815-MSP430F5358IPZ - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU Mixed Signal MCU
815-MSP430F5358IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU 815-MSP430F5358IPZ
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5358IPZ 296-41520-ND 685-MSP430F5358IPZ 789574-MSP430F5358IPZ MSP430F5358IPZ MSP430F5358IPZ MSP430F5358IPZ 815-MSP430F5358IPZ
Product Name MSP430F5358 MSP430F53x Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 20MHz 384KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5358IPZ 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Mixed Signal MCU
Clock Speed 20 MHz 20 MHz 32 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 34 KB 34 KB 384 KB 34 KB 34 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details