Texas Instruments MSP430F5338 MSP430F533x Mixed Signal Microcontroller MSP430F5338IZQWT

Description
MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet
Description
MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5338 MSP430F533x Mixed Signal Microcontroller - MSP430F5338IZQWT - Texas Instruments
Dallas, TX, United States
MSP430F5338 MSP430F533x Mixed Signal Microcontroller
MSP430F5338IZQWT
MSP430F5338 MSP430F533x Mixed Signal Microcontroller MSP430F5338IZQWT
MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR

Buy Now Datasheet
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU - 685-MSP430F5338IZQWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU
685-MSP430F5338IZQWT
16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU 685-MSP430F5338IZQWT
16-Bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 113-BGA Product overview: MSP430F5338IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5338IZQWT can be used for catalog matching and distributor lookup.

16-Bit MCU, 20MHz, 256KB Flash, 18KB SRAM, 113-BGA Product overview: MSP430F5338IZQWT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5338IZQWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5338IZQWT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5338IZQWT-ND
Microcontrollers MSP430F5338IZQWT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5338IZQWT - 789571-MSP430F5338IZQWT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5338IZQWT
789571-MSP430F5338IZQWT
Embedded - Embedded - Microcontrollers - MSP430F5338IZQWT 789571-MSP430F5338IZQWT
Manufacturer: Texas Instruments Win Source Part Number: 789571-MSP430F5338IZ QWT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 113-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5338 Categories: Integrated Circuits (ICs) Manufacturer Package: 113-BGA Microstar Junior (7x7) Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ622X-UEI+; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789571-MSP430F5338IZQWT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 113-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5338
Categories: Integrated Circuits (ICs)
Manufacturer Package: 113-BGA Microstar Junior (7x7)
Alternative Parts (Cross-Reference): MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; MAXQ622X-UEI+;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5338IZQWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5338IZQWT
Microcontrollers MSP430F5338IZQWT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5338IZQWT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5338IZQWT
Embedded - Microcontrollers MSP430F5338IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5338IZQWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5338IZQWT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5338IZQWT
IC MCU 16BIT 256KB FLASH 113BGA

IC MCU 16BIT 256KB FLASH 113BGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5338IZQWT
16-bit Microcontrollers - MCU MSP430F5338IZQWT
16-bit Microcontrollers - MCU MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR -40 to 85

16-bit Microcontrollers - MCU MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5338IZQWT 685-MSP430F5338IZQWT MSP430F5338IZQWT-ND 789571-MSP430F5338IZQWT MSP430F5338IZQWT MSP430F5338IZQWT MSP430F5338IZQWT MSP430F5338IZQWT
Product Name MSP430F5338 MSP430F533x Mixed Signal Microcontroller 16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5338IZQWT Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b; D/A 2x12b
RAM 18 KB 18 KB 256 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products