MSP430F533x Mixed Signal Microcontroller 100-LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
20MHz MCU, 256KB Flash, 18KB SRAM, 16-bit, 12-bit ADC/DAC, LQFP Product overview: MSP430F5338IPZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 256KB, 18KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 256KB, 18KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5338IPZ can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 256KB FLASH 100LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5338IPZ | 296-36033-ND | 685-MSP430F5338IPZ | MSP430F5338IPZ | MSP430F5338IPZ | MSP430F5338IPZ |
| Product Name | MSP430F5338 MSP430F533x Mixed Signal Microcontroller | Microcontrollers | 16-bit 20MHz 256KB 18KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 16x12b; D/A 2x12b | ||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |