The MSP430F5335 is a mixed-signal microcontroller featuring a 16-bit RISC CPU, up to 20-MHz system clock, 12-bit ADC with autoscan, dual 12-bit DACs, two USCIs supporting UART, IrDA, SPI, and I2C, a hardware multiplier, six-channel DMA, and an RTC module with backup. It operates from 1.8 V to 3.6 V and includes a fully integrated LDO with programmable core voltage. Power consumption is 270 µA/MHz in active mode at 8 MHz and 3.0 V, and 0.3 µA in shutdown mode (LPM4.5). It is packaged in a MicroStar Junior BGA (113) measuring 7 mm × 7 mm. The device supports wake-up from standby in 3 µs. This device is not available under the ZQW package marking, which has been designated as Last Time Buy.
MSP430F533x Mixed Signal Microcontroller 113-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
IC MCU 16BIT 256KB FLASH 113BGA
IC MCU 16BIT 256KB FLASH 113BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5335IZQWR | 296-29818-2-ND | MSP430F5335IZQWR | MSP430F5335IZQWR | MSP430F5335IZQWR | MSP430F5335IZQWR |
| Product Name | MSP430F5335 MSP430F533x Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 16x12b | ||||
| RAM | 18 KB | 18 KB | 18 KB | 18 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |