Texas Instruments MSP430F5333 MSP430F533x Mixed Signal Microcontroller MSP430F5333IPZR

Description
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Description
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5333 is a 16-bit RISC microcontroller with an integrated 3.3-V LDO, a 12-bit ADC, dual 12-bit DACs, two USCIs supporting UART, IrDA, and SPI, a hardware multiplier, six-channel DMA, and an RTC module with battery backup. It operates from 1.8 V to 3.6 V and consumes 270 µA/MHz in active mode at 8 MHz and 3.0 V. Low-power modes include 1.8 µA in standby (LPM3) and 0.3 µA in shutdown (LPM4.5), with wakeup from standby in 3 µs. The device is mounted in a 100-pin LQFP package measuring 14 mm × 14 mm and operates from -40 °C to 85 °C. It supports single-supply serial onboard programming and features a flexible power management system with regulated core voltage and brownout detection.

Datasheet Summary
Powered by GS/AI

The MSP430F5333 is a 16-bit RISC microcontroller with an integrated 3.3-V LDO, a 12-bit ADC, dual 12-bit DACs, two USCIs supporting UART, IrDA, and SPI, a hardware multiplier, six-channel DMA, and an RTC module with battery backup. It operates from 1.8 V to 3.6 V and consumes 270 µA/MHz in active mode at 8 MHz and 3.0 V. Low-power modes include 1.8 µA in standby (LPM3) and 0.3 µA in shutdown (LPM4.5), with wakeup from standby in 3 µs. The device is mounted in a 100-pin LQFP package measuring 14 mm × 14 mm and operates from -40 °C to 85 °C. It supports single-supply serial onboard programming and features a flexible power management system with regulated core voltage and brownout detection.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5333 MSP430F533x Mixed Signal Microcontroller - MSP430F5333IPZR - Texas Instruments
Dallas, TX, United States
MSP430F5333 MSP430F533x Mixed Signal Microcontroller
MSP430F5333IPZR
MSP430F5333 MSP430F533x Mixed Signal Microcontroller MSP430F5333IPZR
MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85

MSP430F533x Mixed Signal Microcontroller 100-LQFP -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5333IPZR - 789570-MSP430F5333IPZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5333IPZR
789570-MSP430F5333IPZR
Embedded - Embedded - Microcontrollers - MSP430F5333IPZR 789570-MSP430F5333IPZR
Manufacturer: Texas Instruments Win Source Part Number: 789570-MSP430F5333IP ZR Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 20MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 18K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5333 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF ; Introduction Date: May 31, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789570-MSP430F5333IPZR
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 20MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 18K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5333
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; PIC24HJ128GP210-E/PF;
Introduction Date: May 31, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5333IPZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5333IPZR-ND
Microcontrollers MSP430F5333IPZR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
20MHz 128KB 10KB Embedded Microcontroller MCU
685-MSP430F5333IPZR
20MHz 128KB 10KB Embedded Microcontroller MCU 685-MSP430F5333IPZR
16b MCU, 20MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, UART/SPI/I2C, LQFP Product overview: MSP430F5333IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 128KB, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5333IPZR can be used for catalog matching and distributor lookup.

16b MCU, 20MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, UART/SPI/I2C, LQFP Product overview: MSP430F5333IPZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 128KB, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5333IPZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5333IPZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5333IPZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5333IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - MSP430F5333IPZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5333IPZR
Embedded - Microcontrollers MSP430F5333IPZR
IC MCU 16BIT 128KB FLASH 100LQFP

IC MCU 16BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5333IPZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5333IPZR
Microcontrollers MSP430F5333IPZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5333IPZR
16-bit Microcontrollers - MCU MSP430F5333IPZR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5333IPZR 789570-MSP430F5333IPZR MSP430F5333IPZR-ND 685-MSP430F5333IPZR MSP430F5333IPZR MSP430F5333IPZR MSP430F5333IPZR MSP430F5333IPZR
Product Name MSP430F5333 MSP430F533x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5333IPZR Microcontrollers 20MHz 128KB 10KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 10 KB 128 KB 18 KB 10 KB 18 KB 18 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products