The MSP430F5329IPN is a 16-bit RISC microcontroller with 63 I/O pins, featuring a 12-bit ADC, two USCIs, a hardware multiplier, 3-channel DMA, and an RTC module. It operates from 1.8 V to 3.6 V and supports ultra-low power modes, including 1.1 µA in LPM4 and 0.18 µA in LPM4.5. Wake-up from standby mode occurs in 3.5 µs. It includes four 16-bit timers, a unified clock system, and an integrated 3.3-V LDO. The device is packaged in an 80-pin LQFP measuring 12 mm × 12 mm and operates from -40 °C to 85 °C.
MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
16-Bit MCU, 25MHz, 128KB Flash, 10KB SRAM, 12-bit ADC, 80-LQFP Product overview: MSP430F5329IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 10KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5329IPN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1227466-MSP430F5329I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 128KB FLASH 80LQFP
IC MCU 16BIT 128KB FLASH 80LQFP
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85
IC MCU 16BIT 128KB FLASH 80LQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5329IPN | MSP430F5329IPN-ND | 685-MSP430F5329IPN | 1227466-MSP430F5329IPN | MSP430F5329IPN | MSP430F5329IPN | MSP430F5329IPN | MSP430F5329IPN | MSP430F5329IPN |
| Product Name | MSP430F5329 MSP430F532x Mixed Signal Microcontroller | Microcontrollers | 16-bit 25MHz 128KB 10KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MSP430F5329IPN | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 32 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 2.4 to ? volts | 3.6 volts | 1.8 to 3.6 volts |