Texas Instruments MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IZQER

Description
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5328 MSP430F532x Mixed Signal Microcontroller - MSP430F5328IZQER - Texas Instruments
Dallas, TX, United States
MSP430F5328 MSP430F532x Mixed Signal Microcontroller
MSP430F5328IZQER
MSP430F5328 MSP430F532x Mixed Signal Microcontroller MSP430F5328IZQER
MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

MSP430F532x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
25MHz 128KB 10KB Embedded Microcontroller MCU
685-MSP430F5328IZQER
25MHz 128KB 10KB Embedded Microcontroller MCU 685-MSP430F5328IZQER
16b MCU, 25MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, UART/SPI/I2C Product overview: MSP430F5328IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IZQER can be used for catalog matching and distributor lookup.

16b MCU, 25MHz, 128KB Flash, 10KB RAM, 16-ch 12-bit ADC, UART/SPI/I2C Product overview: MSP430F5328IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 128KB, 10KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 128KB, 10KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5328IZQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29801-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29801-2-ND
Microcontrollers 296-29801-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5328IZQER - 789568-MSP430F5328IZQER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5328IZQER
789568-MSP430F5328IZQER
Embedded - Embedded - Microcontrollers - MSP430F5328IZQER 789568-MSP430F5328IZQER
Manufacturer: Texas Instruments Win Source Part Number: 789568-MSP430F5328IZ QER Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 80-VFBGA Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 10K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5328 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-BGA MICROSTAR JUNIOR (5x5) Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 789568-MSP430F5328IZQER
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 80-VFBGA
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5328
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-BGA MICROSTAR JUNIOR (5x5)
Alternative Parts (Cross-Reference): MAXQ610J-2545+T; MAXQ610J-2519+T; MAXQ610J-2519+; MAXQ617V-L000+T;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5328IZQER
16-bit Microcontrollers - MCU MSP430F5328IZQER
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5328IZQER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5328IZQER
Microcontrollers MSP430F5328IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5328IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5328IZQER
Microcontrollers MSP430F5328IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5328IZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5328IZQER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5328IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5328IZQER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5328IZQER
Embedded - Microcontrollers MSP430F5328IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5328IZQER 685-MSP430F5328IZQER 296-29801-2-ND 789568-MSP430F5328IZQER MSP430F5328IZQER MSP430F5328IZQER MSP430F5328IZQER MSP430F5328IZQER MSP430F5328IZQER
Product Name MSP430F5328 MSP430F532x Mixed Signal Microcontroller 25MHz 128KB 10KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5328IZQER 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 10 KB 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers