Texas Instruments MSP430F5327 MSP430F532x Mixed Signal Microcontroller MSP430F5327IPNR

Description
MSP430F532x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 80-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5327 MSP430F532x Mixed Signal Microcontroller - MSP430F5327IPNR - Texas Instruments
Dallas, TX, United States
MSP430F5327 MSP430F532x Mixed Signal Microcontroller
MSP430F5327IPNR
MSP430F5327 MSP430F532x Mixed Signal Microcontroller MSP430F5327IPNR
MSP430F532x Mixed Signal Microcontroller 80-LQFP

MSP430F532x Mixed Signal Microcontroller 80-LQFP

Buy Now Datasheet
Singapore, Singapore
25MHz 96KB 8KB Embedded Microcontroller MCU
685-MSP430F5327IPNR
25MHz 96KB 8KB Embedded Microcontroller MCU 685-MSP430F5327IPNR
25MHz 16b MCU, 96KB Flash, 8KB SRAM, 12-bit ADC, UART/SPI/I2C, LQFP Product overview: MSP430F5327IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5327IPNR can be used for catalog matching and distributor lookup.

25MHz 16b MCU, 96KB Flash, 8KB SRAM, 12-bit ADC, UART/SPI/I2C, LQFP Product overview: MSP430F5327IPNR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 96KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 96KB, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5327IPNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5327IPNR - 1227464-MSP430F5327IPNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5327IPNR
1227464-MSP430F5327IPNR
Embedded - Embedded - Microcontrollers - MSP430F5327IPNR 1227464-MSP430F5327IPNR
Manufacturer: Texas Instruments Win Source Part Number: 1227464-MSP430F5327I PNR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227464-MSP430F5327IPNR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 296-29799-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29799-2-ND
Microcontrollers 296-29799-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5327IPNR
16-bit Microcontrollers - MCU MSP430F5327IPNR
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5327IPNR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5327IPNR
Microcontrollers MSP430F5327IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5327IPNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5327IPNR
Embedded - Microcontrollers MSP430F5327IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5327IPNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5327IPNR
Microcontrollers MSP430F5327IPNR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5327IPNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5327IPNR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5327IPNR
IC MCU 16BIT 96KB FLASH 80LQFP

IC MCU 16BIT 96KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5327IPNR 685-MSP430F5327IPNR 1227464-MSP430F5327IPNR 296-29799-2-ND MSP430F5327IPNR MSP430F5327IPNR MSP430F5327IPNR MSP430F5327IPNR MSP430F5327IPNR
Product Name MSP430F5327 MSP430F532x Mixed Signal Microcontroller 25MHz 96KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5327IPNR Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6125IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details