MSP430F532x Mixed Signal Microcontroller 80-LQFP
25MHz 16-bit MCU, 96KB Flash, 8KB SRAM, 12-bit ADC, DMA, UART/SPI/I2C, 80-LQFP Product overview: MSP430F5327IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5327IPN can be used for catalog matching and distributor lookup.
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 96KB FLASH 80LQFP
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 80-LQFP (12x12)
16-bit Microcontrollers - MCU Mixed Signal MCU
IC MCU 16BIT 96KB FLASH 80LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5327IPN | 685-MSP430F5327IPN | MSP430F5327IPN-ND | MSP430F5327IPN | MSP430F5327IPN | MSP430F5327IPN | MSP430F5327IPN |
| Product Name | MSP430F5327 MSP430F532x Mixed Signal Microcontroller | 16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 32 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | ||||||
| Bits | 16 Bit | Other; A/D 16x12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |