Texas Instruments 16-bit 96KB 25MHz Embedded Microcontroller MCU MSP430F5326TDF2

Description
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, I2C/SPI/UART, Die Product overview: MSP430F5326TDF2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, I2C/SPI/UART, Die Product overview: MSP430F5326TDF2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 96KB 25MHz Embedded Microcontroller MCU - 685-MSP430F5326TDF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 96KB 25MHz Embedded Microcontroller MCU
685-MSP430F5326TDF2
16-bit 96KB 25MHz Embedded Microcontroller MCU 685-MSP430F5326TDF2
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, I2C/SPI/UART, Die Product overview: MSP430F5326TDF2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF2 can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, I2C/SPI/UART, Die Product overview: MSP430F5326TDF2 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5326TDF2 - 789567-MSP430F5326TDF2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5326TDF2
789567-MSP430F5326TDF2
Embedded - Embedded - Microcontrollers - MSP430F5326TDF2 789567-MSP430F5326TDF2
Manufacturer: Texas Instruments Win Source Part Number: 789567-MSP430F5326TD F2 Series: MSP430F5xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: Die Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5326 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): dsPIC30F4011CT-20E/S -ESG; DSPIC30F4011AT-20E/W G; DSPIC30F4011CT-20E/S G; DSPIC30F4011AT-20E/S G; Introduction Date: August 02, 2012 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Texas Instruments
Win Source Part Number: 789567-MSP430F5326TDF2
Series: MSP430F5xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: Die
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5326
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): dsPIC30F4011CT-20E/S-ESG; DSPIC30F4011AT-20E/WG; DSPIC30F4011CT-20E/SG; DSPIC30F4011AT-20E/SG;
Introduction Date: August 02, 2012
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Microcontrollers - MSP430F5326TDF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5326TDF2
Microcontrollers MSP430F5326TDF2
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH Die

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH Die

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5326TDF2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5326TDF2
Embedded - Microcontrollers MSP430F5326TDF2
IC MCU 16BIT 96KB FLASH DIE

IC MCU 16BIT 96KB FLASH DIE

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5326TDF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5326TDF2
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5326TDF2
IC MCU 16BIT 96KB FLASH DIE

IC MCU 16BIT 96KB FLASH DIE

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5326TDF2
16-bit Microcontrollers - MCU MSP430F5326TDF2
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430F5326TDF2 789567-MSP430F5326TDF2 MSP430F5326TDF2 MSP430F5326TDF2 MSP430F5326TDF2 MSP430F5326TDF2
Product Name 16-bit 96KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5326TDF2 Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 8 KB 96 KB 8 KB 8 KB
Serial Interface I2C/SPI/UART
Package Type Other; Die Other; Die Other; Die
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
16-bit 16BIT Embedded Microcontroller MCU - 685-C165LMHAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 2 KB
Supply Voltage 4.5 to 5.5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details