Texas Instruments 16-bit 96KB 25MHz Embedded Microcontroller MCU MSP430F5326TDF1

Description
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, Die Product overview: MSP430F5326TDF1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, Die Product overview: MSP430F5326TDF1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 96KB 25MHz Embedded Microcontroller MCU - 685-MSP430F5326TDF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 96KB 25MHz Embedded Microcontroller MCU
685-MSP430F5326TDF1
16-bit 96KB 25MHz Embedded Microcontroller MCU 685-MSP430F5326TDF1
16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, Die Product overview: MSP430F5326TDF1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF1 can be used for catalog matching and distributor lookup.

16-bit RISC MCU, 96KB Flash, 25MHz, 47 I/O, Die Product overview: MSP430F5326TDF1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 96KB, 25MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 96KB, 25MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326TDF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5326TDF1 - 789566-MSP430F5326TDF1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5326TDF1
789566-MSP430F5326TDF1
Embedded - Embedded - Microcontrollers - MSP430F5326TDF1 789566-MSP430F5326TDF1
Manufacturer: Texas Instruments Win Source Part Number: 789566-MSP430F5326TD F1 Series: MSP430F5xx Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: Die Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5326 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): dsPIC30F4011CT-20E/S -ESG; DSPIC30F4011AT-20E/W G; DSPIC30F4011CT-20E/S G; DSPIC30F4011AT-20E/S G; Introduction Date: August 02, 2012 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 49

Manufacturer: Texas Instruments
Win Source Part Number: 789566-MSP430F5326TDF1
Series: MSP430F5xx
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: Die
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5326
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): dsPIC30F4011CT-20E/S-ESG; DSPIC30F4011AT-20E/WG; DSPIC30F4011CT-20E/SG; DSPIC30F4011AT-20E/SG;
Introduction Date: August 02, 2012
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 49

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5326TDF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5326TDF1
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5326TDF1
IC MCU 16BIT 96KB FLASH DIE

IC MCU 16BIT 96KB FLASH DIE

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5326TDF1
16-bit Microcontrollers - MCU MSP430F5326TDF1
16-bit Microcontrollers - MCU Ultra low power Micro Controller

16-bit Microcontrollers - MCU Ultra low power Micro Controller

Buy Now Datasheet
Microcontrollers - MSP430F5326TDF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5326TDF1
Microcontrollers MSP430F5326TDF1
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH Die

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH Die

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MSP430F5326TDF1 789566-MSP430F5326TDF1 MSP430F5326TDF1 MSP430F5326TDF1 MSP430F5326TDF1
Product Name 16-bit 96KB 25MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5326TDF1 Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
RAM 8 KB 96 KB 8 KB 8 KB
Serial Interface I2C/SPI/UART
Package Type Other; Die Other; Die Other; Die
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details