Texas Instruments MSP430F5326 MSP430F532x Mixed Signal Microcontroller MSP430F5326IRGCR

Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5326 MSP430F532x Mixed Signal Microcontroller - MSP430F5326IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5326 MSP430F532x Mixed Signal Microcontroller
MSP430F5326IRGCR
MSP430F5326 MSP430F532x Mixed Signal Microcontroller MSP430F5326IRGCR
MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F532x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5326IRGCR - 1080083-MSP430F5326IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5326IRGCR
1080083-MSP430F5326IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5326IRGCR 1080083-MSP430F5326IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1080083-MSP430F5326I RGCR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1080083-MSP430F5326IRGCR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Microcontrollers - 296-MSP430F5326IRGCRCT-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5326IRGCRDKR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5326IRGCRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU
685-MSP430F5326IRGCR
16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU 685-MSP430F5326IRGCR
16-Bit MCU, 25MHz, 96KB Flash, 8KB SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F5326IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 96KB Flash, 8KB SRAM, 12-bit ADC, 64-VQFN Product overview: MSP430F5326IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 96KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 96KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5326IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5326IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5326IRGCR
Embedded - Microcontrollers MSP430F5326IRGCR
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5326IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5326IRGCR
Microcontrollers MSP430F5326IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 96KB (96K x 8) FLASH 64-VQFN (9x9)

Buy Now
Microcontrollers - MSP430F5326IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5326IRGCR
Microcontrollers MSP430F5326IRGCR
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5326IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5326IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5326IRGCR
IC MCU 16BIT 96KB FLASH 64VQFN

IC MCU 16BIT 96KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5326IRGCR
16-bit Microcontrollers - MCU MSP430F5326IRGCR
16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F532x Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5326IRGCR 1080083-MSP430F5326IRGCR 296-MSP430F5326IRGCRCT-ND 685-MSP430F5326IRGCR MSP430F5326IRGCR MSP430F5326IRGCR MSP430F5326IRGCR MSP430F5326IRGCR MSP430F5326IRGCR
Product Name MSP430F5326 MSP430F532x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5326IRGCR Microcontrollers 16-bit 25MHz 96KB 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x12b
RAM 8 KB 96 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers