Texas Instruments MSP430F5325 MSP430F532x Mixed Signal Microcontroller MSP430F5325IPN

Description
MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5325 MSP430F532x Mixed Signal Microcontroller - MSP430F5325IPN - Texas Instruments
Dallas, TX, United States
MSP430F5325 MSP430F532x Mixed Signal Microcontroller
MSP430F5325IPN
MSP430F5325 MSP430F532x Mixed Signal Microcontroller MSP430F5325IPN
MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85

MSP430F532x Mixed Signal Microcontroller 80-LQFP -40 to 85

Buy Now Datasheet
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU - 685-MSP430F5325IPN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU
685-MSP430F5325IPN
16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU 685-MSP430F5325IPN
16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, 80-LQFP Product overview: MSP430F5325IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5325IPN can be used for catalog matching and distributor lookup.

16-bit MCU, 25MHz, 64KB Flash, 6KB SRAM, 12-bit ADC, 80-LQFP Product overview: MSP430F5325IPN from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 64KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 64KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5325IPN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-41519-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41519-ND
Microcontrollers 296-41519-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352248-MSP430F5325IPN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352248-MSP430F5325IPN
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352248-MSP430F5325IPN
Win Source Part Number: 1352248-MSP430F5325I PN Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tray Standard Package: 119 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 63 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: MSP430F5325

Win Source Part Number: 1352248-MSP430F5325IPN
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tray
Standard Package: 119
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: MSP430F5325

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5325IPN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5325IPN
Embedded - Microcontrollers MSP430F5325IPN
IC MCU 16BIT 64KB FLASH 80LQFP

IC MCU 16BIT 64KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - MSP430F5325IPN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5325IPN
Microcontrollers MSP430F5325IPN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5325IPN
16-bit Microcontrollers - MCU MSP430F5325IPN
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5325IPN 685-MSP430F5325IPN 296-41519-ND 1352248-MSP430F5325IPN MSP430F5325IPN MSP430F5325IPN MSP430F5325IPN
Product Name MSP430F5325 MSP430F532x Mixed Signal Microcontroller 16-bit 25MHz 64KB 6KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 16x12b
RAM 6 KB 6 KB 64 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CP3CN37VVAWQ/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN; USB
View Details
5 suppliers