The MSP430F5310 is a mixed-signal microcontroller with a 16-bit RISC CPU, operating from 1.8V to 3.6V, consuming 1.1 µA typical current in LPM4 mode and 0.18 µA in LPM4.5 shutdown mode. It includes three DMA channels, a 10-bit ADC, two USCIs with I2C and SPI support, four 16-bit timers, an RTC module, and a 32-bit hardware multiplier. The MSP430F5310IZQE variant is packaged in an 80-pin MicroStar Junior™ BGA measuring 5mm × 5mm. Wake-up from standby mode occurs in less than 5 µs, and the device integrates a 3.3-V LDO with programmable core supply voltage.
MSP430F530x Mixed Signal Microcontroller 80-BGA MICROSTAR JUNIOR -40 to 85
16-bit MCU, 25MHz, 32KB Flash, 6KB RAM, 47 I/O, VFBGA Product overview: MSP430F5310IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1227462-MSP430F5310I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 80BGA
IC MCU 16BIT 32KB FLASH 80BGA
IC MCU 16BIT 32KB FLASH 80BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5310IZQER | 685-MSP430F5310IZQER | 296-28134-2-ND | 1227462-MSP430F5310IZQER | MSP430F5310IZQER | MSP430F5310IZQER | MSP430F5310IZQER | MSP430F5310IZQER |
| Product Name | MSP430F5310 MSP430F530x Mixed Signal Microcontroller | 16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5310IZQER | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | |||||||
| Bits | 16 Bit | Other; A/D 12x10b | ||||||
| RAM | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |