Texas Instruments MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGZR

Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5310 MSP430F530x Mixed Signal Microcontroller - MSP430F5310IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5310 MSP430F530x Mixed Signal Microcontroller
MSP430F5310IRGZR
MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGZR
MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5310IRGZR - 806967-MSP430F5310IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5310IRGZR
806967-MSP430F5310IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5310IRGZR 806967-MSP430F5310IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 806967-MSP430F5310IR GZR Packaging: Reel Mounting Style: SMD Core Processor: CPUXV2 Speed: 25MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: MSP430F5310 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 806967-MSP430F5310IRGZR
Packaging: Reel
Mounting Style: SMD
Core Processor: CPUXV2
Speed: 25MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: MSP430F5310
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU
685-MSP430F5310IRGZR
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU 685-MSP430F5310IRGZR
25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, UART/SPI/I2C, VQFN Product overview: MSP430F5310IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGZR can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, UART/SPI/I2C, VQFN Product overview: MSP430F5310IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-28133-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28133-2-ND
Microcontrollers 296-28133-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - 296-28133-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-28133-1-ND
Microcontrollers 296-28133-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Microcontrollers - MSP430F5310IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5310IRGZR
Microcontrollers MSP430F5310IRGZR
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5310IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5310IRGZR
Embedded - Microcontrollers MSP430F5310IRGZR
IC MCU 16BIT 32KB FLASH 48VQFN

IC MCU 16BIT 32KB FLASH 48VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5310IRGZR
16-bit Microcontrollers - MCU MSP430F5310IRGZR
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5310IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5310IRGZR
Microcontrollers MSP430F5310IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5310IRGZR 806967-MSP430F5310IRGZR 685-MSP430F5310IRGZR 296-28133-2-ND MSP430F5310IRGZR MSP430F5310IRGZR MSP430F5310IRGZR MSP430F5310IRGZR
Product Name MSP430F5310 MSP430F530x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5310IRGZR 16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers