Texas Instruments MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGCT

Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5310 MSP430F530x Mixed Signal Microcontroller - MSP430F5310IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5310 MSP430F530x Mixed Signal Microcontroller
MSP430F5310IRGCT
MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IRGCT
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCT - 059603-MSP430F5310IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCT
059603-MSP430F5310IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5310IRGCT 059603-MSP430F5310IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 059603-MSP430F5310IR GCT Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 47 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-VQFN (9x9) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 059603-MSP430F5310IRGCT
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 47
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-VQFN (9x9)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Singapore, Singapore
25MHz 32KB 6KB VQFN Embedded Microcontroller MCU
685-MSP430F5310IRGCT
25MHz 32KB 6KB VQFN Embedded Microcontroller MCU 685-MSP430F5310IRGCT
25MHz 16b MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, VQFN Product overview: MSP430F5310IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 6KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGCT can be used for catalog matching and distributor lookup.

25MHz 16b MCU, 32KB Flash, 6KB SRAM, 12-ch 10-bit ADC, VQFN Product overview: MSP430F5310IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 32KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 25MHz, 32KB, 6KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-31690-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31690-2-ND
Microcontrollers 296-31690-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-31690-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31690-1-ND
Microcontrollers 296-31690-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5310IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5310IRGCT
Microcontrollers MSP430F5310IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5310IRGCT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5310IRGCT
Microcontrollers MSP430F5310IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments - 26AJ7658 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments
26AJ7658
Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments 26AJ7658
MCU, 16BIT, MSP430, 25MHZ, VQFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, MSP430, 25MHZ, VQFN-64; Product Range:MSP430 Family MSP430F5x Series Microcontrollers; Architecture:MSP430; No. of Bits:16bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - MSP430F5310IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5310IRGCT
Embedded - Microcontrollers MSP430F5310IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5310IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5310IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5310IRGCT
IC MCU 16BIT 32KB FLASH 64VQFN

IC MCU 16BIT 32KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5310IRGCT
16-bit Microcontrollers - MCU MSP430F5310IRGCT
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5310IRGCT 059603-MSP430F5310IRGCT 685-MSP430F5310IRGCT 296-31690-2-ND MSP430F5310IRGCT MSP430F5310IRGCT 26AJ7658 MSP430F5310IRGCT MSP430F5310IRGCT MSP430F5310IRGCT
Product Name MSP430F5310 MSP430F530x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5310IRGCT 25MHz 32KB 6KB VQFN Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Mcu, 16Bit, Msp430, 25Mhz, Vqfn-64; Product Range Texas Instruments Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers