Texas Instruments MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IPT

Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5310 MSP430F530x Mixed Signal Microcontroller - MSP430F5310IPT - Texas Instruments
Dallas, TX, United States
MSP430F5310 MSP430F530x Mixed Signal Microcontroller
MSP430F5310IPT
MSP430F5310 MSP430F530x Mixed Signal Microcontroller MSP430F5310IPT
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-31689-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-31689-ND
Microcontrollers 296-31689-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318617-MSP430F5310IPT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318617-MSP430F5310IPT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318617-MSP430F5310IPT
Manufacturer: Texas Instruments Win Source Part Number: 1318617-MSP430F5310I PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 250 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-LQFP ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 296-31689-1-ND,296-3 1689-1,TEXTISMSP430F 5310IPT,296-31689,21 56-MSP430F5310IPT Base Product Number: MSP430F5310 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318617-MSP430F5310IPT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 250
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-31689-1-ND,296-31689-1,TEXTISMSP430F5310IPT,296-31689,2156-MSP430F5310IPT
Base Product Number: MSP430F5310
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU - 685-MSP430F5310IPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU
685-MSP430F5310IPT
16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU 685-MSP430F5310IPT
25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5310IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IPT can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 32KB Flash, 6KB SRAM, 12-bit ADC, LQFP Product overview: MSP430F5310IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5310IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5310IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5310IPT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5310IPT
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MSP430F5310IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5310IPT
Microcontrollers MSP430F5310IPT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5310IPT
16-bit Microcontrollers - MCU MSP430F5310IPT
16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

16-bit Microcontrollers - MCU MSP430F530x Mixed Signal MCU

Buy Now Datasheet
Microcontrollers - MSP430F5310IPT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5310IPT
Microcontrollers MSP430F5310IPT
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5310IPT 296-31689-ND 1318617-MSP430F5310IPT 685-MSP430F5310IPT MSP430F5310IPT MSP430F5310IPT MSP430F5310IPT MSP430F5310IPT
Product Name MSP430F5310 MSP430F530x Mixed Signal Microcontroller Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 25MHz 32KB 6KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers