Texas Instruments MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IRGCR

Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5309 MSP430F530x Mixed Signal Microcontroller - MSP430F5309IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5309 MSP430F530x Mixed Signal Microcontroller
MSP430F5309IRGCR
MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IRGCR
MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

MSP430F530x Mixed Signal Microcontroller 64-VQFN -40 to 85

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5309IRGCR - 1227460-MSP430F5309IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5309IRGCR
1227460-MSP430F5309IRGCR
Embedded - Embedded - Microcontrollers - MSP430F5309IRGCR 1227460-MSP430F5309IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1227460-MSP430F5309I RGCR Series: MSP430F5xx Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5309 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): dsPIC33FJ32GS606E/MR ; dsPIC33FJ32GS406TE/M R; dsPIC33FJ64GS606I/MR ; Introduction Date: August 01, 2010 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227460-MSP430F5309IRGCR
Series: MSP430F5xx
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5309
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): dsPIC33FJ32GS606E/MR; dsPIC33FJ32GS406TE/MR; dsPIC33FJ64GS606I/MR;
Introduction Date: August 01, 2010
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MSP430F5309IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5309IRGCR-ND
Microcontrollers MSP430F5309IRGCR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU
685-MSP430F5309IRGCR
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU 685-MSP430F5309IRGCR
16-Bit MCU, 25MHz, 24KB Flash, 6KB SRAM, 64-VQFN Product overview: MSP430F5309IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 24KB Flash, 6KB SRAM, 64-VQFN Product overview: MSP430F5309IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5309IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5309IRGCR
Embedded - Microcontrollers MSP430F5309IRGCR
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5309IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5309IRGCR
Microcontrollers MSP430F5309IRGCR
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5309IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5309IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5309IRGCR
IC MCU 16BIT 24KB FLASH 64VQFN

IC MCU 16BIT 24KB FLASH 64VQFN

Supplier's Site
Microcontrollers - MSP430F5309IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5309IRGCR
Microcontrollers MSP430F5309IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 64-VQFN (9x9)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5309IRGCR
16-bit Microcontrollers - MCU MSP430F5309IRGCR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5309IRGCR 1227460-MSP430F5309IRGCR MSP430F5309IRGCR-ND 685-MSP430F5309IRGCR MSP430F5309IRGCR MSP430F5309IRGCR MSP430F5309IRGCR MSP430F5309IRGCR MSP430F5309IRGCR
Product Name MSP430F5309 MSP430F530x Mixed Signal Microcontroller Embedded - Embedded - Microcontrollers - MSP430F5309IRGCR Microcontrollers 16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 6 KB 24 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products