Texas Instruments MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IPTR

Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5309 MSP430F530x Mixed Signal Microcontroller - MSP430F5309IPTR - Texas Instruments
Dallas, TX, United States
MSP430F5309 MSP430F530x Mixed Signal Microcontroller
MSP430F5309IPTR
MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IPTR
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5309IPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5309IPTR-ND
Microcontrollers MSP430F5309IPTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5309IPTR - 041803-MSP430F5309IPTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5309IPTR
041803-MSP430F5309IPTR
Embedded - Embedded - Microcontrollers - MSP430F5309IPTR 041803-MSP430F5309IPTR
Manufacturer: Texas Instruments Win Source Part Number: 041803-MSP430F5309IP TR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 24KB (24K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 041803-MSP430F5309IPTR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 24KB (24K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Industrial 16-bit 25MHz 3.3V Embedded Microcontroller MCU - 685-MSP430F5309IPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 25MHz 3.3V Embedded Microcontroller MCU
685-MSP430F5309IPTR
Industrial 16-bit 25MHz 3.3V Embedded Microcontroller MCU 685-MSP430F5309IPTR
16-Bit RISC MCU, 48-Pin LQFP, 25MHz, FLASH, 3.3V, Industrial Product overview: MSP430F5309IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IPTR can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 48-Pin LQFP, 25MHz, FLASH, 3.3V, Industrial Product overview: MSP430F5309IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5309IPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5309IPTR
Microcontrollers MSP430F5309IPTR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5309IPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5309IPTR
Embedded - Microcontrollers MSP430F5309IPTR
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5309IPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5309IPTR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5309IPTR
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5309IPTR MSP430F5309IPTR-ND 041803-MSP430F5309IPTR 685-MSP430F5309IPTR MSP430F5309IPTR MSP430F5309IPTR MSP430F5309IPTR
Product Name MSP430F5309 MSP430F530x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5309IPTR Industrial 16-bit 25MHz 3.3V Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 24 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers