Texas Instruments MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IPT

Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet
Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5309 MSP430F530x Mixed Signal Microcontroller - MSP430F5309IPT - Texas Instruments
Dallas, TX, United States
MSP430F5309 MSP430F530x Mixed Signal Microcontroller
MSP430F5309IPT
MSP430F5309 MSP430F530x Mixed Signal Microcontroller MSP430F5309IPT
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU - 685-MSP430F5309IPT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU
685-MSP430F5309IPT
16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU 685-MSP430F5309IPT
25MHz 16-bit MCU, 24KB Flash, 6KB SRAM, 12-ch 10-bit ADC, LQFP Product overview: MSP430F5309IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IPT can be used for catalog matching and distributor lookup.

25MHz 16-bit MCU, 24KB Flash, 6KB SRAM, 12-ch 10-bit ADC, LQFP Product overview: MSP430F5309IPT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 24KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 24KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5309IPT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-29595-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-29595-ND
Microcontrollers 296-29595-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5309IPT - 1227459-MSP430F5309IPT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5309IPT
1227459-MSP430F5309IPT
Embedded - Embedded - Microcontrollers - MSP430F5309IPT 1227459-MSP430F5309IPT
Manufacturer: Texas Instruments Win Source Part Number: 1227459-MSP430F5309I PT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1227459-MSP430F5309IPT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - MSP430F5309IPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5309IPT
Microcontrollers MSP430F5309IPT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5309IPT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5309IPT
Embedded - Microcontrollers MSP430F5309IPT
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5309IPT
16-bit Microcontrollers - MCU MSP430F5309IPT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5309IPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5309IPT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5309IPT
IC MCU 16BIT 24KB FLASH 48LQFP

IC MCU 16BIT 24KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5309IPT 685-MSP430F5309IPT 296-29595-ND 1227459-MSP430F5309IPT MSP430F5309IPT MSP430F5309IPT MSP430F5309IPT MSP430F5309IPT
Product Name MSP430F5309 MSP430F530x Mixed Signal Microcontroller 16-bit 25MHz 24KB 6KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5309IPT Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details