Texas Instruments MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IPTR

Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote
Description
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5308IPTR is a mixed-signal microcontroller in the MSP430F530x family, housed in a 48-pin LQFP package measuring 7mm × 7mm. It operates over a supply voltage range of 1.8V to 3.6V with ultra-low power consumption, including 195 µA/MHz in active mode at 8MHz and 3V, and 1.1 µA in LPM4 shutdown mode. Wakeup from standby occurs in less than 5µs. The device features a 16-bit RISC CPU, up to 25MHz system clock, 31 I/O pins, four 16-bit timers, a 10-bit ADC, two USCIs with UART, SPI, and I2C support, a hardware multiplier, and an RTC module. It supports an extended operating temperature range of -40°C to 85°C. The package is RoHS compliant with a Level-3 MSL rating for reflow soldering.

Datasheet Summary
Powered by GS/AI

The MSP430F5308IPTR is a mixed-signal microcontroller in the MSP430F530x family, housed in a 48-pin LQFP package measuring 7mm × 7mm. It operates over a supply voltage range of 1.8V to 3.6V with ultra-low power consumption, including 195 µA/MHz in active mode at 8MHz and 3V, and 1.1 µA in LPM4 shutdown mode. Wakeup from standby occurs in less than 5µs. The device features a 16-bit RISC CPU, up to 25MHz system clock, 31 I/O pins, four 16-bit timers, a 10-bit ADC, two USCIs with UART, SPI, and I2C support, a hardware multiplier, and an RTC module. It supports an extended operating temperature range of -40°C to 85°C. The package is RoHS compliant with a Level-3 MSL rating for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5308 MSP430F530x Mixed Signal Microcontroller - MSP430F5308IPTR - Texas Instruments
Dallas, TX, United States
MSP430F5308 MSP430F530x Mixed Signal Microcontroller
MSP430F5308IPTR
MSP430F5308 MSP430F530x Mixed Signal Microcontroller MSP430F5308IPTR
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-MSP430F5308IPTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5308IPTR-ND
Microcontrollers 296-MSP430F5308IPTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5308IPTR - 886004-MSP430F5308IPTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5308IPTR
886004-MSP430F5308IPTR
Embedded - Embedded - Microcontrollers - MSP430F5308IPTR 886004-MSP430F5308IPTR
Manufacturer: Texas Instruments Win Source Part Number: 886004-MSP430F5308IP TR Series: MSP430F5xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7) Core Processor: CPUXV2 Speed: 25MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: 430F5308 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 886004-MSP430F5308IPTR
Series: MSP430F5xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPUXV2 series Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Core Processor: CPUXV2
Speed: 25MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: 430F5308
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU - 685-MSP430F5308IPTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU
685-MSP430F5308IPTR
Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU 685-MSP430F5308IPTR
16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 48-LQFP, Industrial Product overview: MSP430F5308IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IPTR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 16KB Flash, 6KB SRAM, 48-LQFP, Industrial Product overview: MSP430F5308IPTR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 16KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5308IPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5308IPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5308IPTR
Microcontrollers MSP430F5308IPTR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5308IPTR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5308IPTR
Embedded - Microcontrollers MSP430F5308IPTR
IC MCU 16BIT 16KB FLASH 48LQFP

IC MCU 16BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5308IPTR
16-bit Microcontrollers - MCU MSP430F5308IPTR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5308IPTR 296-MSP430F5308IPTR-ND 886004-MSP430F5308IPTR 685-MSP430F5308IPTR MSP430F5308IPTR MSP430F5308IPTR MSP430F5308IPTR
Product Name MSP430F5308 MSP430F530x Mixed Signal Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5308IPTR Industrial 16-bit 25MHz 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 32 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 8x10b
RAM 6 KB 6 KB 16 KB 6 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details