The MSP430F5304 is a mixed-signal microcontroller with a 16-bit RISC CPU, 48-pin LQFP package measuring 7mm × 7mm, operating from 1.8V to 3.6V, and supporting temperature range from -40°C to 85°C. It features a 10-bit ADC, one USCI, hardware multiplier, three-channel DMA, RTC with alarm, four 16-bit timers, and integrated 3.3-V LDO. Power modes include ultra-low standby current of 1.4 µA at 3V with VLO and full RAM retention, and shutdown current of 0.18 µA at 3V. Wakeup from standby is under 5 µs.
MSP430F530x Mixed Signal Microcontroller 48-LQFP -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 48LQFP
16-bit Microcontrollers - MCU Mixed Signal MCU
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5304IPTR | MSP430F5304IPTR-ND | MSP430F5304IPTR | MSP430F5304IPTR | MSP430F5304IPTR |
| Product Name | MSP430F5304 MSP430F530x Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 8x10b | |||
| RAM | 6 KB | 6 KB | 6 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |