Texas Instruments MSP430F5259 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5259IZQER

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5259 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5259IZQER - Texas Instruments
Dallas, TX, United States
MSP430F5259 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5259IZQER
MSP430F5259 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5259IZQER
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU
685-MSP430F5259IZQER
Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU 685-MSP430F5259IZQER
16-Bit MCU, 32MHz, 128KB Flash, 32KB RAM, 80-BGA, Industrial Product overview: MSP430F5259IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5259IZQER can be used for catalog matching and distributor lookup.

16-Bit MCU, 32MHz, 128KB Flash, 32KB RAM, 80-BGA, Industrial Product overview: MSP430F5259IZQER from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5259IZQER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5259IZQER - 1227455-MSP430F5259IZQER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5259IZQER
1227455-MSP430F5259IZQER
Embedded - Embedded - Microcontrollers - MSP430F5259IZQER 1227455-MSP430F5259IZQER
Manufacturer: Texas Instruments Win Source Part Number: 1227455-MSP430F5259I ZQER Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227455-MSP430F5259IZQER
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - 296-40412-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40412-2-ND
Microcontrollers 296-40412-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Microcontrollers - MSP430F5259IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5259IZQER
Microcontrollers MSP430F5259IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5259IZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5259IZQER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5259IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5259IZQER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5259IZQER
Embedded - Microcontrollers MSP430F5259IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R - 815-MSP430F5259IZQER - Utmel Electronic Limited
Hong Kong, China
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R
815-MSP430F5259IZQER
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R 815-MSP430F5259IZQER
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R

MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R

Supplier's Site
Microcontrollers - MSP430F5259IZQER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5259IZQER
Microcontrollers MSP430F5259IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5259IZQER
16-bit Microcontrollers - MCU MSP430F5259IZQER
16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5259IZQER 685-MSP430F5259IZQER 1227455-MSP430F5259IZQER 296-40412-2-ND MSP430F5259IZQER MSP430F5259IZQER MSP430F5259IZQER 815-MSP430F5259IZQER MSP430F5259IZQER MSP430F5259IZQER
Product Name MSP430F5259 Ultra-Low Power MSP430 1.8V Split-Rail I/O Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5259IZQER Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 80-Pin BGA MICROSTAR JUNIOR T/R Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 3.6 volts 3 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details