The MSP430F5258 is a 16-bit ultra-low-power mixed-signal microcontroller designed for always-on system controller applications. It features a 1.8-V split-rail I/O architecture with a primary supply of 1.8 V to 3.6 V and a separate 1.62 V to 1.98 V I/O supply. The device has 128 KB of flash memory, 32 KB of RAM, four 16-bit timers, four USCI_A and four USCI_B modules for serial communication, a 10-bit ADC, hardware multiplier, and real-time clock. It supports wake-up from standby mode in 3.5 µs and operates in active mode with a typical current of 290 µA/MHz at 8 MHz and 3.0 V. In standby mode (LPM3), it consumes 2.3 µA at 3.0 V. The MSP430F5258IZQER is packaged in a 80-pin MicroStar Junior BGA with a 5 mm × 5 mm footprint, and all orderable part numbers in this package have been marked Last Time Buy.
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O
IC MCU 16BIT 128KB FLASH 80BGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 128KB FLASH 80BGA
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5258IZQER | 296-51436-2-ND | MSP430F5258IZQER | MSP430F5258IZQER | MSP430F5258IZQER | MSP430F5258IZQER |
| Product Name | MSP430F5258 Ultra-Low Power MSP430 1.8V Split-Rail I/O | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |