The MSP430F5257 is a 1.8-V split-rail ultra-low-power microcontroller designed for always-on system controller applications, featuring a 16-bit RISC CPU, up to 32 KB of RAM, four USCI_A and four USCI_B serial interfaces, a 10-bit ADC, hardware multiplier, and real-time clock. It operates with a primary supply of 1.8 V to 3.6 V and a separate I/O supply of 1.62 V to 1.98 V, supporting up to 35 general-purpose I/Os. The device is packaged in a MicroStar Junior™ BGA (80) measuring 5 mm × 5 mm, with standby power consumption of 1.6 µA at 3.0 V in LPM3 mode and a wakeup time of 3.5 µs. All system clocks operate up to 25 MHz, and active mode power draw is 290 µA/MHz at 3.0 V with flash execution.
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O
IC MCU 16BIT 128KB FLASH 80BGA
IC MCU 16BIT 128KB FLASH 80BGA
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5257IZQER | 296-51434-2-ND | MSP430F5257IZQER | MSP430F5257IZQER | MSP430F5257IZQER | MSP430F5257IZQER |
| Product Name | MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | Other; A/D 12x10b | ||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |