Texas Instruments MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5257IZQE

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5257IZQE - Texas Instruments
Dallas, TX, United States
MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5257IZQE
MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5257IZQE
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
 - MSP430F5257IZQE - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 32MHz, CMOS, PBGA80

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 32MHz, CMOS, PBGA80

Supplier's Site Datasheet
Microcontrollers - MSP430F5257IZQE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5257IZQE-ND
Microcontrollers MSP430F5257IZQE-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5257IZQE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5257IZQE
Embedded - Microcontrollers MSP430F5257IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5257IZQE
16-bit Microcontrollers - MCU MSP430F5257IZQE
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5257IZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5257IZQE
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5257IZQE
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Microcontrollers - MSP430F5257IZQE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5257IZQE
Microcontrollers MSP430F5257IZQE
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5257IZQE MSP430F5257IZQE MSP430F5257IZQE-ND MSP430F5257IZQE MSP430F5257IZQE MSP430F5257IZQE MSP430F5257IZQE
Product Name MSP430F5257 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers