Texas Instruments MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5256IZQER

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5256IZQER - Texas Instruments
Dallas, TX, United States
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5256IZQER
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5256IZQER
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-51432-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-51432-2-ND
Microcontrollers 296-51432-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
Microcontrollers - MSP430F5256IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5256IZQER
Microcontrollers MSP430F5256IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5256IZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5256IZQER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5256IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5256IZQER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5256IZQER
Embedded - Microcontrollers MSP430F5256IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5256IZQER
16-bit Microcontrollers - MCU MSP430F5256IZQER
16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5256IZQER 296-51432-2-ND MSP430F5256IZQER MSP430F5256IZQER MSP430F5256IZQER MSP430F5256IZQER
Product Name MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8782CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers
Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details