Texas Instruments MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5256IRGCT

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5256IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5256IRGCT
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5256IRGCT
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5256IRGCT - Rochester Electronics
Newburyport, MA, United States
MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O

MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O

Supplier's Site Datasheet
Microcontrollers - 296-42000-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42000-2-ND
Microcontrollers 296-42000-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-42000-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-42000-1-ND
Microcontrollers 296-42000-1-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5256IRGCT
16-bit Microcontrollers - MCU MSP430F5256IRGCT
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

Buy Now Datasheet
Microcontrollers - MSP430F5256IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5256IRGCT
Microcontrollers MSP430F5256IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Embedded - Microcontrollers - MSP430F5256IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5256IRGCT
Embedded - Microcontrollers MSP430F5256IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5256IRGCT MSP430F5256IRGCT 296-42000-2-ND MSP430F5256IRGCT MSP430F5256IRGCT MSP430F5256IRGCT
Product Name MSP430F5256 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers