Texas Instruments MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5255IZQER

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSP430F5255 is a 1.8-V split-rail ultra-low-power microcontroller designed for always-on system controller applications, featuring a 16-bit RISC architecture with up to 25-MHz clock speed and integrated dual-supply operation. It supports a primary supply of 1.8 V to 3.6 V and a separate I/O supply of 1.62 V to 1.98 V, enabling direct interfacing with low-voltage peripherals without level translation. The device includes up to 35 general-purpose I/Os, four USCI_A and four USCI_B modules for concurrent serial communication, a 10-bit ADC, hardware multiplier, 3-channel DMA, RTC with alarm, and multiple 16-bit timers. It operates in active mode at 290 µA/MHz (typical at 8 MHz, 3.0 V) and draws 1.6 µA in standby mode (LPM3) with fast 3.5 µs wake-up. The part is offered in an nFBGA (80) package measuring 5 mm × 5 mm. The device supports operation from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The MSP430F5255 is a 1.8-V split-rail ultra-low-power microcontroller designed for always-on system controller applications, featuring a 16-bit RISC architecture with up to 25-MHz clock speed and integrated dual-supply operation. It supports a primary supply of 1.8 V to 3.6 V and a separate I/O supply of 1.62 V to 1.98 V, enabling direct interfacing with low-voltage peripherals without level translation. The device includes up to 35 general-purpose I/Os, four USCI_A and four USCI_B modules for concurrent serial communication, a 10-bit ADC, hardware multiplier, 3-channel DMA, RTC with alarm, and multiple 16-bit timers. It operates in active mode at 290 µA/MHz (typical at 8 MHz, 3.0 V) and draws 1.6 µA in standby mode (LPM3) with fast 3.5 µs wake-up. The part is offered in an nFBGA (80) package measuring 5 mm × 5 mm. The device supports operation from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5255IZQER - Texas Instruments
Dallas, TX, United States
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5255IZQER
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5255IZQER
Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 80-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-37125-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-37125-2-ND
Microcontrollers 296-37125-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet
 - MSP430F5255IZQER - Rochester Electronics
Newburyport, MA, United States
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O

MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5255IZQER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5255IZQER
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5255IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site
Embedded - Microcontrollers - MSP430F5255IZQER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5255IZQER
Embedded - Microcontrollers MSP430F5255IZQER
IC MCU 16BIT 128KB FLASH 80BGA

IC MCU 16BIT 128KB FLASH 80BGA

Supplier's Site Datasheet
Microcontrollers - MSP430F5255IZQER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5255IZQER
Microcontrollers MSP430F5255IZQER
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5255IZQER 296-37125-2-ND MSP430F5255IZQER MSP430F5255IZQER MSP430F5255IZQER MSP430F5255IZQER
Product Name MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC728M9-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details