Texas Instruments MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5255IRGCR

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5255IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5255IRGCR
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5255IRGCR
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 32MHz 128KB 32KB Embedded Microcontroller MCU
685-MSP430F5255IRGCR
16-bit 32MHz 128KB 32KB Embedded Microcontroller MCU 685-MSP430F5255IRGCR
32MHz 16-Bit MCU, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP430F5255IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 128KB, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5255IRGCR can be used for catalog matching and distributor lookup.

32MHz 16-Bit MCU, 128KB Flash, 32KB RAM, 64-VQFN Product overview: MSP430F5255IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 32MHz, 128KB, 32KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 32MHz, 128KB, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5255IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-40410-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-40410-2-ND
Microcontrollers 296-40410-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
 - MSP430F5255IRGCR - Rochester Electronics
Newburyport, MA, United States
MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O

MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379240-MSP430F5255IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379240-MSP430F5255IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379240-MSP430F5255IRGCR
Win Source Part Number: 1379240-MSP430F5255I RGCR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: MSP430F5xx Package: Tape & Reel Product Status: Active Package / Case: 64-VFQFN Exposed Pad Supplier Device Package: 64-VQFN (9x9) Base Product Number: MSP430F5255 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 25MHz Number of I/O: 53 Core Processor: MSP430 CPUXV2 Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V Data Converters: A/D 10x10b Oscillator Type: Internal

Win Source Part Number: 1379240-MSP430F5255IRGCR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: MSP430F5xx
Package: Tape & Reel
Product Status: Active
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Base Product Number: MSP430F5255
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 25MHz
Number of I/O: 53
Core Processor: MSP430 CPUXV2
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 10x10b
Oscillator Type: Internal

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5255IRGCR
16-bit Microcontrollers - MCU MSP430F5255IRGCR
16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Power 1.8V Split-Rail I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5255IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5255IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5255IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5255IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5255IRGCR
Embedded - Microcontrollers MSP430F5255IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5255IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5255IRGCR
Microcontrollers MSP430F5255IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5255IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5255IRGCR
Microcontrollers MSP430F5255IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5255IRGCR 685-MSP430F5255IRGCR 296-40410-2-ND MSP430F5255IRGCR 1379240-MSP430F5255IRGCR MSP430F5255IRGCR MSP430F5255IRGCR MSP430F5255IRGCR MSP430F5255IRGCR MSP430F5255IRGCR
Product Name MSP430F5255 Ultra-Low Power MSP430 1.8V Split-Rail I/O 16-bit 32MHz 128KB 32KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 10x10b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details