Texas Instruments MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5254IRGCR

Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O - MSP430F5254IRGCR - Texas Instruments
Dallas, TX, United States
MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O
MSP430F5254IRGCR
MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O MSP430F5254IRGCR
Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power MSP430 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
 - MSP430F5254IRGCR - Rochester Electronics
Newburyport, MA, United States
MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O

MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O

Supplier's Site Datasheet
Microcontrollers - MSP430F5254IRGCR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5254IRGCR-ND
Microcontrollers MSP430F5254IRGCR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU
685-MSP430F5254IRGCR
Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU 685-MSP430F5254IRGCR
16-Bit MCU, 32MHz, 128KB Flash, 32KB RAM, 54 I/O, Industrial Product overview: MSP430F5254IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5254IRGCR can be used for catalog matching and distributor lookup.

16-Bit MCU, 32MHz, 128KB Flash, 32KB RAM, 54 I/O, Industrial Product overview: MSP430F5254IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 32MHz, 128KB, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 32MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5254IRGCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316746-MSP430F5254IRGCR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316746-MSP430F5254IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316746-MSP430F5254IRGCR
Manufacturer: Texas Instruments Win Source Part Number: 1316746-MSP430F5254I RGCR Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: MSP430 CPUXV2 Speed: 25MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Oscillator Type: Internal Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: TEXTISMSP430F5254IRG CR,2156-MSP430F5254I RGCR Base Product Number: MSP430F5254 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316746-MSP430F5254IRGCR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Oscillator Type: Internal
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TEXTISMSP430F5254IRGCR,2156-MSP430F5254IRGCR
Base Product Number: MSP430F5254
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - MSP430F5254IRGCR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5254IRGCR
Microcontrollers MSP430F5254IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5254IRGCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5254IRGCR
Microcontrollers MSP430F5254IRGCR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5254IRGCR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5254IRGCR
Embedded - Microcontrollers MSP430F5254IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5254IRGCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5254IRGCR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5254IRGCR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5254IRGCR
16-bit Microcontrollers - MCU MSP430F5254IRGCR
16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

16-bit Microcontrollers - MCU Ultra-Low Pwr MSP430 1.8V Split-Rail I/O

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5254IRGCR MSP430F5254IRGCR MSP430F5254IRGCR-ND 685-MSP430F5254IRGCR 1316746-MSP430F5254IRGCR MSP430F5254IRGCR MSP430F5254IRGCR MSP430F5254IRGCR MSP430F5254IRGCR MSP430F5254IRGCR
Product Name MSP430F5254 Ultra-Low Power MSP430 1.8V Split-Rail I/O Microcontrollers Industrial 16-bit 32MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details