Ultra-Low Power MSP430 with 128 KB Flash 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 128KB FLASH 80BGA
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5249IZQE | MSP430F5249IZQE | 296-37072-ND | MSP430F5249IZQE | MSP430F5249IZQE |
| Product Name | MSP430F5249 Ultra-Low Power MSP430 with 128 KB Flash | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 12x10b | |||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash | Flash | Flash | Flash; FLASH |