Ultra-Low Power MSP430 with 128 KB Flash 80-BGA MICROSTAR JUNIOR -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 80-BGA MICROSTAR JUNIOR (5x5)
IC MCU 16BIT 64KB FLASH 80BGA
IC MCU 16BIT 64KB FLASH 80BGA
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5237IZQER | MSP430F5237IZQER-ND | MSP430F5237IZQER | MSP430F5237IZQER | MSP430F5237IZQER | MSP430F5237IZQER |
| Product Name | MSP430F5237 Ultra-Low Power MSP430 with 128 KB Flash | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash | Flash | Flash; FLASH |