Texas Instruments MSP430F5234 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5234IRGZR

Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5234 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5234IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5234 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5234IRGZR
MSP430F5234 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5234IRGZR
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU
685-MSP430F5234IRGZR
Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU 685-MSP430F5234IRGZR
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 48-VQFN, Industrial Product overview: MSP430F5234IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5234IRGZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 48-VQFN, Industrial Product overview: MSP430F5234IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5234IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MSP430F5234IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5234IRGZR-ND
Microcontrollers MSP430F5234IRGZR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5234IRGZR - 1227454-MSP430F5234IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5234IRGZR
1227454-MSP430F5234IRGZR
Embedded - Embedded - Microcontrollers - MSP430F5234IRGZR 1227454-MSP430F5234IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 1227454-MSP430F5234I RGZR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1227454-MSP430F5234IRGZR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R - 815-MSP430F5234IRGZR - Utmel Electronic Limited
Hong Kong, China
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R
815-MSP430F5234IRGZR
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R 815-MSP430F5234IRGZR
MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R

MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R

Supplier's Site
Microcontrollers - MSP430F5234IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5234IRGZR
Microcontrollers MSP430F5234IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5234IRGZR
16-bit Microcontrollers - MCU MSP430F5234IRGZR
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet
Microcontrollers - MSP430F5234IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5234IRGZR
Microcontrollers MSP430F5234IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MSP430F5234IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5234IRGZR
Embedded - Microcontrollers MSP430F5234IRGZR
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5234IRGZR 685-MSP430F5234IRGZR MSP430F5234IRGZR-ND 1227454-MSP430F5234IRGZR 815-MSP430F5234IRGZR MSP430F5234IRGZR MSP430F5234IRGZR MSP430F5234IRGZR MSP430F5234IRGZR
Product Name MSP430F5234 Ultra-Low Power MSP430 with 128 KB Flash Industrial 16-bit 25MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MSP430F5234IRGZR MCU 16-Bit MSP430 RISC 128KB Flash 3.3V 48-Pin VQFN EP T/R Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products