Texas Instruments MSP430F5232 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5232IRGZR

Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5232 Ultra-Low Power MSP430 with 128 KB Flash - MSP430F5232IRGZR - Texas Instruments
Dallas, TX, United States
MSP430F5232 Ultra-Low Power MSP430 with 128 KB Flash
MSP430F5232IRGZR
MSP430F5232 Ultra-Low Power MSP430 with 128 KB Flash MSP430F5232IRGZR
Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Ultra-Low Power MSP430 with 128 KB Flash 48-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU
685-MSP430F5232IRGZR
Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU 685-MSP430F5232IRGZR
16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 48-VQFN, Industrial Product overview: MSP430F5232IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5232IRGZR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 64KB Flash, 8KB SRAM, 48-VQFN, Industrial Product overview: MSP430F5232IRGZR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5232IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-MSP430F5232IRGZRTR-ND - DigiKey
Thief River Falls, MN, United States
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1080656-MSP430F5232IRGZR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1080656-MSP430F5232IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1080656-MSP430F5232IRGZR
Win Source Part Number: 1080656-MSP430F5232I RGZR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: MSP430F5xx Core Processor: MSP430 CPUXV2 Speed: 25MHz Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): MSP430FR5859IRHAT; MSP430FR5849IRHAT; MSP430FR5859IRHAR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: 430F5232

Win Source Part Number: 1080656-MSP430F5232IRGZR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MSP430F5xx
Core Processor: MSP430 CPUXV2
Speed: 25MHz
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): MSP430FR5859IRHAT; MSP430FR5849IRHAT; MSP430FR5859IRHAR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: 430F5232

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5232IRGZR
16-bit Microcontrollers - MCU MSP430F5232IRGZR
16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

16-bit Microcontrollers - MCU Ultra Lo Pwr MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5232IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5232IRGZR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5232IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site
Microcontrollers - MSP430F5232IRGZR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5232IRGZR
Microcontrollers MSP430F5232IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet
Microcontrollers - MSP430F5232IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5232IRGZR
Microcontrollers MSP430F5232IRGZR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-VQFN (7x7)

Buy Now
Embedded - Microcontrollers - MSP430F5232IRGZR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5232IRGZR
Embedded - Microcontrollers MSP430F5232IRGZR
IC MCU 16BIT 64KB FLASH 48VQFN

IC MCU 16BIT 64KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5232IRGZR 685-MSP430F5232IRGZR 296-MSP430F5232IRGZRTR-ND 1080656-MSP430F5232IRGZR MSP430F5232IRGZR MSP430F5232IRGZR MSP430F5232IRGZR MSP430F5232IRGZR MSP430F5232IRGZR
Product Name MSP430F5232 Ultra-Low Power MSP430 with 128 KB Flash Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
1GHz 32KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F32RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers