Texas Instruments MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IYFFR

Description
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5229IYFFR - Texas Instruments
Dallas, TX, United States
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5229IYFFR
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IYFFR
Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 64-DSBGA -40 to 85

Buy Now Datasheet
Microcontrollers - 296-43087-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-43087-2-ND
Microcontrollers 296-43087-2-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now Datasheet
 - MSP430F5229IYFFR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA64

RISC Microcontroller, 16-Bit, FLASH, MSP430 CPU, 25MHz, CMOS, PBGA64

Supplier's Site Datasheet
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU - 685-MSP430F5229IYFFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5229IYFFR
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5229IYFFR
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-Pin DSBGA Product overview: MSP430F5229IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IYFFR can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-Pin DSBGA Product overview: MSP430F5229IYFFR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IYFFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5229IYFFR - 139179-MSP430F5229IYFFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5229IYFFR
139179-MSP430F5229IYFFR
Embedded - Embedded - Microcontrollers - MSP430F5229IYFFR 139179-MSP430F5229IYFFR
Manufacturer: Texas Instruments Win Source Part Number: 139179-MSP430F5229IY FFR Packaging: Reel - TR Core Processor: CPUXV2 Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-DSBGA Speed(Frequency): 25MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 139179-MSP430F5229IYFFR
Packaging: Reel - TR
Core Processor: CPUXV2
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-DSBGA
Speed(Frequency): 25MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Microcontrollers - MSP430F5229IYFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5229IYFFR
Microcontrollers MSP430F5229IYFFR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-DSBGA

Buy Now
Microcontrollers - MSP430F5229IYFFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MSP430F5229IYFFR
Microcontrollers MSP430F5229IYFFR
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5229IYFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5229IYFFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5229IYFFR
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5229IYFFR
16-bit Microcontrollers - MCU MSP430F5229IYFFR
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5229IYFFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5229IYFFR
Embedded - Microcontrollers MSP430F5229IYFFR
IC MCU 16BIT 128KB FLASH 64DSBGA

IC MCU 16BIT 128KB FLASH 64DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5229IYFFR 296-43087-2-ND MSP430F5229IYFFR 685-MSP430F5229IYFFR 139179-MSP430F5229IYFFR MSP430F5229IYFFR MSP430F5229IYFFR MSP430F5229IYFFR MSP430F5229IYFFR MSP430F5229IYFFR
Product Name MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O Microcontrollers 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5229IYFFR Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products