Texas Instruments MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IRGCT

Description
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O - MSP430F5229IRGCT - Texas Instruments
Dallas, TX, United States
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O
MSP430F5229IRGCT
MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O MSP430F5229IRGCT
Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85

Ultra-Low Power 1.8V Split-Rail I/O 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU
685-MSP430F5229IRGCT
16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU 685-MSP430F5229IRGCT
16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5229IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IRGCT can be used for catalog matching and distributor lookup.

16-Bit MCU, 25MHz, 128KB Flash, 8KB SRAM, 64-VQFN Product overview: MSP430F5229IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 128KB, 8KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 128KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5229IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCT - 789551-MSP430F5229IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCT
789551-MSP430F5229IRGCT
Embedded - Embedded - Microcontrollers - MSP430F5229IRGCT 789551-MSP430F5229IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 789551-MSP430F5229IR GCT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 64-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5229 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAX31782ETL+; MAXQ610J-2519+T; MAXQ610J-2519+; Introduction Date: December 10, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 789551-MSP430F5229IRGCT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 64-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5229
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): MAXQ617V-L000+TW; MAX31782ETL+; MAXQ610J-2519+T; MAXQ610J-2519+;
Introduction Date: December 10, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microcontrollers - 296-MSP430F5229IRGCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5229IRGCT-ND
Microcontrollers 296-MSP430F5229IRGCT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - 296-MSP430F5229IRGTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-MSP430F5229IRGTR-ND
Microcontrollers 296-MSP430F5229IRGTR-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - MSP430F5229IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5229IRGCT
Microcontrollers MSP430F5229IRGCT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MSP430F5229IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MSP430F5229IRGCT
Integrated Circuits (ICs) - Embedded - Microcontrollers MSP430F5229IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - MSP430F5229IRGCT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5229IRGCT
Embedded - Microcontrollers MSP430F5229IRGCT
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
MSP430F5229IRGCT
16-bit Microcontrollers - MCU MSP430F5229IRGCT
16-bit Microcontrollers - MCU Mixed Signal MCU

16-bit Microcontrollers - MCU Mixed Signal MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5229IRGCT 685-MSP430F5229IRGCT 789551-MSP430F5229IRGCT 296-MSP430F5229IRGCT-ND MSP430F5229IRGCT MSP430F5229IRGCT MSP430F5229IRGCT MSP430F5229IRGCT
Product Name MSP430F5229 Ultra-Low Power 1.8V Split-Rail I/O 16-bit 25MHz 128KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5229IRGCT Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Clock Speed 25 MHz 32 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit Other; A/D 12x10b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products