Texas Instruments MSP430F5214 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5214IRGZT

Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet
Description
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MSP430F5214 MSP430F522x, MSP430F521x Mixed Signal Microcontroller - MSP430F5214IRGZT - Texas Instruments
Dallas, TX, United States
MSP430F5214 MSP430F522x, MSP430F521x Mixed Signal Microcontroller
MSP430F5214IRGZT
MSP430F5214 MSP430F522x, MSP430F521x Mixed Signal Microcontroller MSP430F5214IRGZT
MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85

MSP430F522x, MSP430F521x Mixed Signal Microcontroller 48-VQFN -40 to 85

Buy Now Datasheet
Microcontrollers - MSP430F5214IRGZT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MSP430F5214IRGZT-ND
Microcontrollers MSP430F5214IRGZT-ND
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Singapore, Singapore
Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU
685-MSP430F5214IRGZT
Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU 685-MSP430F5214IRGZT
16-Bit RISC MCU, 48-Pin VQFN, 25MHz, 64KB Flash, 8KB RAM, Industrial Product overview: MSP430F5214IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5214IRGZT can be used for catalog matching and distributor lookup.

16-Bit RISC MCU, 48-Pin VQFN, 25MHz, 64KB Flash, 8KB RAM, Industrial Product overview: MSP430F5214IRGZT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit, 25MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 16-bit, 25MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5214IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MSP430F5214IRGZT - 789545-MSP430F5214IRGZT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MSP430F5214IRGZT
789545-MSP430F5214IRGZT
Embedded - Embedded - Microcontrollers - MSP430F5214IRGZT 789545-MSP430F5214IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 789545-MSP430F5214IR GZT Series: MSP430F5xx Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPUXV2 Speed: 25MHz Package: 48-VFQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, SCI, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: MSP430F5214 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): MAXQ617V-L000+T; MAXQ622X-UEI+; MAXQ2000-QAX+; MAXQ2000-RBX+; Introduction Date: December 03, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 789545-MSP430F5214IRGZT
Series: MSP430F5xx
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPUXV2
Speed: 25MHz
Package: 48-VFQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, SCI, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: MSP430F5214
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): MAXQ617V-L000+T; MAXQ622X-UEI+; MAXQ2000-QAX+; MAXQ2000-RBX+;
Introduction Date: December 03, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MSP430F5214IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MSP430F5214IRGZT
Microcontrollers MSP430F5214IRGZT
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 48-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MSP430F5214IRGZT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MSP430F5214IRGZT
Embedded - Microcontrollers MSP430F5214IRGZT
IC MCU 16BIT 128KB FLASH 48VQFN

IC MCU 16BIT 128KB FLASH 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MSP430F5214IRGZT MSP430F5214IRGZT-ND 685-MSP430F5214IRGZT 789545-MSP430F5214IRGZT MSP430F5214IRGZT MSP430F5214IRGZT
Product Name MSP430F5214 MSP430F522x, MSP430F521x Mixed Signal Microcontroller Microcontrollers Industrial 16-bit 25MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MSP430F5214IRGZT Microcontrollers Embedded - Microcontrollers
Clock Speed 25 MHz 25 MHz 32 MHz 25 MHz 25 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
RAM 8 KB 8 KB 128 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 2.4 to ? volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers