The MSP430F5172 is a 16-bit ultra-low-power mixed-signal microcontroller featuring a 32-bit hardware multiplier, two 16-bit high-resolution timers, a 10-bit 200-ksps ADC with internal reference, two USCI modules supporting UART, SPI, and I2C, and a 3-channel DMA. It operates from a 1.8V to 3.6V supply with active mode consumption of 180 µA/MHz and standby mode consumption of 1.1 µA at 3V. The device includes 32KB of flash memory, 2KB of RAM, and up to 29 I/O pins with 5-V tolerance. It is available in a 40-pin die-sized BGA (YFF) package measuring 5 mm × 5 mm and supports operation from -40°C to 85°C. It meets AEC-Q200 qualification and RoHS standards.
MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-DSBGA
IC MCU 16BIT 32KB FLASH 40DSBGA
16-bit Microcontrollers - MCU Mixed Signal Microcontroller
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-DSBGA
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5172IYFFR | 296-MSP430F5172IYFFRTR-ND | MSP430F5172IYFFR | MSP430F5172IYFFR | MSP430F5172IYFFR |
| Product Name | MSP430F5172 MSP430F51x2 Mixed Signal Microcontroller | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | ||||
| Bits | 16 Bit | Other; A/D 11x10b | |||
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts |