MSP430F51x2 Mixed Signal Microcontroller 40-DSBGA -40 to 85
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-DSBGA
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-DSBGA
IC MCU 16BIT 32KB FLASH 40DSBGA
IC MCU 16BIT 32KB FLASH 40DSBGA
16-bit Microcontrollers - MCU Mixed Signal Microcontroller
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5171IYFFR | MSP430F5171IYFFR-ND | MSP430F5171IYFFR | MSP430F5171IYFFR | MSP430F5171IYFFR | MSP430F5171IYFFR |
| Product Name | MSP430F5171 MSP430F51x2 Mixed Signal Microcontroller | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Features | Watchdog Timer; DMA | |||||
| Bits | 16 Bit | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |