MSP430F51x2 Mixed Signal Microcontroller 40-WQFN -40 to 85
16-bit MCU, 25MHz, 32KB Flash, 2KB SRAM, DMA, Comparator, 40-WQFN Product overview: MSP430F5171IRSBR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 25MHz, 32KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 25MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MSP430F5171IRSBR
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1227453-MSP430F5171I
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 32KB FLASH 40WQFN
MSP430 CPUXV2 MSP430F5xx Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 40-WQFN (5x5)
IC MCU 16BIT 32KB FLASH 40WQFN
16-bit Microcontrollers - MCU MIXED SIGNAL MCU
IC MCU 16BIT 32KB FLASH 40WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MSP430F5171IRSBR | 685-MSP430F5171IRSBR | 296-MSP430F5171IRSBRDKR-ND | 1227453-MSP430F5171IRSBR | MSP430F5171IRSBR | MSP430F5171IRSBR | MSP430F5171IRSBR | MSP430F5171IRSBR | MSP430F5171IRSBR |
| Product Name | MSP430F5171 MSP430F51x2 Mixed Signal Microcontroller | 16-bit 25MHz 32KB 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MSP430F5171IRSBR | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Features | Watchdog Timer; DMA | ||||||||
| Bits | 16 Bit | ||||||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| Supply Voltage | 1.8 to 3.6 volts | 2.4 to ? volts | 1.8 to 3.6 volts | 3.6 volts | 1.8 to 3.6 volts |